U.S. Plastic Corporation Tygon 2475 I.B. High-Purity Pressure Tubing 56497

Description
Maximum working pressure - 125 PSI @ 73F. Minimum bend radius 3-1/2". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 25'.
Description
Maximum working pressure - 125 PSI @ 73F. Minimum bend radius 3-1/2". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 25'.

Suppliers

Company
Product
Description
Supplier Links
Tygon 2475 I.B. High-Purity Pressure Tubing - 56497 - U.S. Plastic Corporation
Lima, OH, USA
Tygon 2475 I.B. High-Purity Pressure Tubing
56497
Tygon 2475 I.B. High-Purity Pressure Tubing 56497
Maximum working pressure - 125 PSI @ 73F. Minimum bend radius 3-1/2". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 25'.

Maximum working pressure - 125 PSI @ 73F. Minimum bend radius 3-1/2". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 25'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56497
Product Name Tygon 2475 I.B. High-Purity Pressure Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Extruded Parallel Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Clear; Solid; Multi
View Details
Hypodermic Tubing - 3 to 33 Gauge - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316
Shape Round
View Details