U.S. Plastic Corporation suprthane tubng ether bse 1/8x3/16x1/32 56414

Description
This 1/8" ID x 3/16" OD x 1/32" Wall Superthane Ether Based Tubing has a working pressure of 72 PSI @ 70F and a burst pressure of 216 PSI @ 70F. Standard length is 100' and it weighs .74 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.
Description
This 1/8" ID x 3/16" OD x 1/32" Wall Superthane Ether Based Tubing has a working pressure of 72 PSI @ 70F and a burst pressure of 216 PSI @ 70F. Standard length is 100' and it weighs .74 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
suprthane tubng ether bse 1/8x3/16x1/32 - 56414 - U.S. Plastic Corporation
Lima, OH, USA
suprthane tubng ether bse 1/8x3/16x1/32
56414
suprthane tubng ether bse 1/8x3/16x1/32 56414
This 1/8" ID x 3/16" OD x 1/32" Wall Superthane Ether Based Tubing has a working pressure of 72 PSI @ 70F and a burst pressure of 216 PSI @ 70F. Standard length is 100' and it weighs .74 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

This 1/8" ID x 3/16" OD x 1/32" Wall Superthane Ether Based Tubing has a working pressure of 72 PSI @ 70F and a burst pressure of 216 PSI @ 70F. Standard length is 100' and it weighs .74 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56414
Product Name suprthane tubng ether bse 1/8x3/16x1/32
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Latex Tubing - 188X063LB - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Extruded Parallel Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Clear; Solid; Multi
View Details