Excelprene TPE Industrial Grade Tubing is high-performance tubing manufactured from a thermoplastic elastomeric compound that consistently outperforms neoprene, EPDM and other general purpose rubber tubing products. It provides extended service in a wide variety of applications, without weakening or cracking, and can withstand extreme temperatures from -75F to 275F. Typical applications for Excelprene TPE Industrial Grade Tubing include caustic dispensing, wastewater sampling, soap and disinfectant dispensing, transferring printing ink, glass and window washing systems and more. Equivalent to Tygon Norprene A-60-G. Long service life with peristaltic pumps. Excellent flexural fatigue resistance and it resists cracking when used in vacuum systems. Abrasion resistant, as well as being resistant to light and ozone. Durometer hardness is 64 shore A. Specific Gravity is .970. Tensile strength is 1000 psi. Elongation at break is 375%.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Tubing |
| Product Number | 55130 |
| Product Name | Excelprene TPE Industrial Grade Tubing |
| Application | Industrial |