U.S. Plastic Corporation Superthane Tubing 56416

Description
This 3/8" ID x 9/16" OD x 3/32" Wall Superthane Ester Based Tubing has a working pressure of 84 PSI @ 70F and a burst pressure of 252 PSI @ 70F. Standard length is 100' and it weighs 7.16 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.
Description
This 3/8" ID x 9/16" OD x 3/32" Wall Superthane Ester Based Tubing has a working pressure of 84 PSI @ 70F and a burst pressure of 252 PSI @ 70F. Standard length is 100' and it weighs 7.16 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Superthane Tubing - 56416 - U.S. Plastic Corporation
Lima, OH, USA
Superthane Tubing
56416
Superthane Tubing 56416
This 3/8" ID x 9/16" OD x 3/32" Wall Superthane Ester Based Tubing has a working pressure of 84 PSI @ 70F and a burst pressure of 252 PSI @ 70F. Standard length is 100' and it weighs 7.16 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

This 3/8" ID x 9/16" OD x 3/32" Wall Superthane Ester Based Tubing has a working pressure of 84 PSI @ 70F and a burst pressure of 252 PSI @ 70F. Standard length is 100' and it weighs 7.16 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56416
Product Name Superthane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear; Translucent; Solid; Multi
View Details
Polysulfone Tubing, Rod & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Polysulfone
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details