U.S. Plastic Corporation Excelprene TPE Food Process Tubing 54484

Description
3/8"ID X 5/8"OD X 1/8" Wall Food Process Tubing has a maximum pressure rating of 13 PSI @ 73F and a minimum bend radius of 1-1/4". Meets FDA, 3-A and NSF criteria. Durometer is 64 Shore A, specific gravity is .97, and the tensile strength is 1,000 PSI. Temperature range is from -75F to 275F.
Description
3/8"ID X 5/8"OD X 1/8" Wall Food Process Tubing has a maximum pressure rating of 13 PSI @ 73F and a minimum bend radius of 1-1/4". Meets FDA, 3-A and NSF criteria. Durometer is 64 Shore A, specific gravity is .97, and the tensile strength is 1,000 PSI. Temperature range is from -75F to 275F.

Suppliers

Company
Product
Description
Supplier Links
Excelprene TPE Food Process Tubing - 54484 - U.S. Plastic Corporation
Lima, OH, USA
Excelprene TPE Food Process Tubing
54484
Excelprene TPE Food Process Tubing 54484
3/8"ID X 5/8"OD X 1/8" Wall Food Process Tubing has a maximum pressure rating of 13 PSI @ 73F and a minimum bend radius of 1-1/4". Meets FDA, 3-A and NSF criteria. Durometer is 64 Shore A, specific gravity is .97, and the tensile strength is 1,000 PSI. Temperature range is from -75F to 275F.

3/8"ID X 5/8"OD X 1/8" Wall Food Process Tubing has a maximum pressure rating of 13 PSI @ 73F and a minimum bend radius of 1-1/4". Meets FDA, 3-A and NSF criteria. Durometer is 64 Shore A, specific gravity is .97, and the tensile strength is 1,000 PSI. Temperature range is from -75F to 275F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54484
Product Name Excelprene TPE Food Process Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
2231 Series Linear Low Density Industrial Grade Polyethylene Tubing|Master File - 2231-0440X1K - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX); Linear Low Density Polyethylene
Shape Round
View Details
Altaflo® 480 Dual Containment Tubing -  - Pexco
Specs
Type Plastic; Structural
Material Fluoropolymer
Shape Round
View Details