U.S. Plastic Corporation Excelon Beverage Tubing 54416

Description
3/16" ID X 1/4" OD X 1/32" Wall Clear Beverage Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 1". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.
Description
3/16" ID X 1/4" OD X 1/32" Wall Clear Beverage Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 1". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

Suppliers

Company
Product
Description
Supplier Links
Excelon Beverage Tubing - 54416 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Beverage Tubing
54416
Excelon Beverage Tubing 54416
3/16" ID X 1/4" OD X 1/32" Wall Clear Beverage Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 1". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

3/16" ID X 1/4" OD X 1/32" Wall Clear Beverage Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 1". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54416
Product Name Excelon Beverage Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Altaflo® 500 PVDF Tubing & Pipe -  - Pexco
Specs
Type Plastic; Structural
Material Polyvinylidene Fluoride
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details