U.S. Plastic Corporation CLEARFLO Ag-47 Clear Antimicrobial PVC Tubing 55187

Description
Contains silver ion antimicrobial technology to guard against bacteria such as E. coli, listeria, salmonella, legionella, MRSA, campylobacter and pseudomonas. The antimicrobial technology is especially effective where there is infrequent use of fluids in warm conditions. The antimicrobial properties of the tubing are designed to prevent the growth of organisms that can occur when using unprotected product, such as growth-based discoloration and odors. CLEARFLO Ag-47 offers antibacterial performance to ISO 22196:2007 (JIS Z 2801). Unlike some products CLEARFLO Ag-47 is 100% protected with the effective additive Silver-Magnesium-Alu minium-Phosphorus Complex. This is present throughout the tube and not only on the interior, offering you protection on all surfaces. The active ingredients in CLEARFLO Ag-47 will have no detrimental effect on yeasts used for brewing and will have no negative impact on the taste or flavor of products passed through it. Made from non-toxic ingredients conforming to FDA standards and listed by the National Sanitation Foundation (NSF-51) for food equipment materials.. Non-phthalate and free of latex and animal-derived ingredients. Transparent for visual flow contact. Heat sealable. Well suited for food and beverage applications including non-fatty aqueous, milk and alcoholic beverages (below 20% ABV). REACH compliant. Durometer is 74 Shore A. Temperature Range: -40F to 125F. Sold in full 100' rolls only.
Description
Contains silver ion antimicrobial technology to guard against bacteria such as E. coli, listeria, salmonella, legionella, MRSA, campylobacter and pseudomonas. The antimicrobial technology is especially effective where there is infrequent use of fluids in warm conditions. The antimicrobial properties of the tubing are designed to prevent the growth of organisms that can occur when using unprotected product, such as growth-based discoloration and odors. CLEARFLO Ag-47 offers antibacterial performance to ISO 22196:2007 (JIS Z 2801). Unlike some products CLEARFLO Ag-47 is 100% protected with the effective additive Silver-Magnesium-Alu minium-Phosphorus Complex. This is present throughout the tube and not only on the interior, offering you protection on all surfaces. The active ingredients in CLEARFLO Ag-47 will have no detrimental effect on yeasts used for brewing and will have no negative impact on the taste or flavor of products passed through it. Made from non-toxic ingredients conforming to FDA standards and listed by the National Sanitation Foundation (NSF-51) for food equipment materials.. Non-phthalate and free of latex and animal-derived ingredients. Transparent for visual flow contact. Heat sealable. Well suited for food and beverage applications including non-fatty aqueous, milk and alcoholic beverages (below 20% ABV). REACH compliant. Durometer is 74 Shore A. Temperature Range: -40F to 125F. Sold in full 100' rolls only.

Suppliers

Company
Product
Description
Supplier Links
CLEARFLO Ag-47 Clear Antimicrobial PVC Tubing - 55187 - U.S. Plastic Corporation
Lima, OH, USA
CLEARFLO Ag-47 Clear Antimicrobial PVC Tubing
55187
CLEARFLO Ag-47 Clear Antimicrobial PVC Tubing 55187
Contains silver ion antimicrobial technology to guard against bacteria such as E. coli, listeria, salmonella, legionella, MRSA, campylobacter and pseudomonas. The antimicrobial technology is especially effective where there is infrequent use of fluids in warm conditions. The antimicrobial properties of the tubing are designed to prevent the growth of organisms that can occur when using unprotected product, such as growth-based discoloration and odors. CLEARFLO Ag-47 offers antibacterial performance to ISO 22196:2007 (JIS Z 2801). Unlike some products CLEARFLO Ag-47 is 100% protected with the effective additive Silver-Magnesium-Alu minium-Phosphorus Complex. This is present throughout the tube and not only on the interior, offering you protection on all surfaces. The active ingredients in CLEARFLO Ag-47 will have no detrimental effect on yeasts used for brewing and will have no negative impact on the taste or flavor of products passed through it. Made from non-toxic ingredients conforming to FDA standards and listed by the National Sanitation Foundation (NSF-51) for food equipment materials.. Non-phthalate and free of latex and animal-derived ingredients. Transparent for visual flow contact. Heat sealable. Well suited for food and beverage applications including non-fatty aqueous, milk and alcoholic beverages (below 20% ABV). REACH compliant. Durometer is 74 Shore A. Temperature Range: -40F to 125F. Sold in full 100' rolls only.

Contains silver ion antimicrobial technology to guard against bacteria such as E. coli, listeria, salmonella, legionella, MRSA, campylobacter and pseudomonas. The antimicrobial technology is especially effective where there is infrequent use of fluids in warm conditions. The antimicrobial properties of the tubing are designed to prevent the growth of organisms that can occur when using unprotected product, such as growth-based discoloration and odors. CLEARFLO Ag-47 offers antibacterial performance to ISO 22196:2007 (JIS Z 2801). Unlike some products CLEARFLO Ag-47 is 100% protected with the effective additive Silver-Magnesium-Aluminium-Phosphorus Complex. This is present throughout the tube and not only on the interior, offering you protection on all surfaces. The active ingredients in CLEARFLO Ag-47 will have no detrimental effect on yeasts used for brewing and will have no negative impact on the taste or flavor of products passed through it. Made from non-toxic ingredients conforming to FDA standards and listed by the National Sanitation Foundation (NSF-51) for food equipment materials.. Non-phthalate and free of latex and animal-derived ingredients. Transparent for visual flow contact. Heat sealable. Well suited for food and beverage applications including non-fatty aqueous, milk and alcoholic beverages (below 20% ABV). REACH compliant. Durometer is 74 Shore A. Temperature Range: -40F to 125F. Sold in full 100' rolls only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 55187
Product Name CLEARFLO Ag-47 Clear Antimicrobial PVC Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Durometer Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear
View Details
Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Polycarbonate Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural
Material Polycarbonate
Shape Round (optional feature)
View Details