U.S. Plastic Corporation Tygon LP1100 Low Permeation Fuel Tubing 57621

Description
Tygon LP1100 Low Permeation Fuel Tubing is designed to meet new emission standards. It is EPA and CARB certified to meet permeation emission standards of 15g/M2/day. The Fluoropolymer liner is compatible with higher ethanol blend gasoline up to 100%. This robust multi-layer design and construction is resistant to swelling, hardening and cracking caused by hydrocarbon-based fluids and is abrasion, cut and tear resistance for longer service life. It is highly flexible, easy to install and offers excellent fitting retention. It is Ozone and UV light resistant and has a wide temperature range from -20F to 165F (-28.9C to 73.9C). Common applications include small engine fuel lines, lawn and garden power equipment and lubricating oil and grease transfer lines.
Description
Tygon LP1100 Low Permeation Fuel Tubing is designed to meet new emission standards. It is EPA and CARB certified to meet permeation emission standards of 15g/M2/day. The Fluoropolymer liner is compatible with higher ethanol blend gasoline up to 100%. This robust multi-layer design and construction is resistant to swelling, hardening and cracking caused by hydrocarbon-based fluids and is abrasion, cut and tear resistance for longer service life. It is highly flexible, easy to install and offers excellent fitting retention. It is Ozone and UV light resistant and has a wide temperature range from -20F to 165F (-28.9C to 73.9C). Common applications include small engine fuel lines, lawn and garden power equipment and lubricating oil and grease transfer lines.

Suppliers

Company
Product
Description
Supplier Links
Tygon LP1100 Low Permeation Fuel Tubing - 57621 - U.S. Plastic Corporation
Lima, OH, USA
Tygon LP1100 Low Permeation Fuel Tubing
57621
Tygon LP1100 Low Permeation Fuel Tubing 57621
Tygon LP1100 Low Permeation Fuel Tubing is designed to meet new emission standards. It is EPA and CARB certified to meet permeation emission standards of 15g/M2/day. The Fluoropolymer liner is compatible with higher ethanol blend gasoline up to 100%. This robust multi-layer design and construction is resistant to swelling, hardening and cracking caused by hydrocarbon-based fluids and is abrasion, cut and tear resistance for longer service life. It is highly flexible, easy to install and offers excellent fitting retention. It is Ozone and UV light resistant and has a wide temperature range from -20F to 165F (-28.9C to 73.9C). Common applications include small engine fuel lines, lawn and garden power equipment and lubricating oil and grease transfer lines.

Tygon LP1100 Low Permeation Fuel Tubing is designed to meet new emission standards. It is EPA and CARB certified to meet permeation emission standards of 15g/M2/day. The Fluoropolymer liner is compatible with higher ethanol blend gasoline up to 100%. This robust multi-layer design and construction is resistant to swelling, hardening and cracking caused by hydrocarbon-based fluids and is abrasion, cut and tear resistance for longer service life. It is highly flexible, easy to install and offers excellent fitting retention. It is Ozone and UV light resistant and has a wide temperature range from -20F to 165F (-28.9C to 73.9C). Common applications include small engine fuel lines, lawn and garden power equipment and lubricating oil and grease transfer lines.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57621
Product Name Tygon LP1100 Low Permeation Fuel Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details