U.S. Plastic Corporation Tygon A-60-F I.B. Pressure Tubing 57281

Description
Maximum working pressure 105 psi @ 73F and 65 psi @ 180F. Minimum bend radius 1-1/4". Vacuum rating 29.9" of Hg @ 73F and 20" Hg @ 180F. Standard roll is 50'.
Description
Maximum working pressure 105 psi @ 73F and 65 psi @ 180F. Minimum bend radius 1-1/4". Vacuum rating 29.9" of Hg @ 73F and 20" Hg @ 180F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon A-60-F I.B. Pressure Tubing - 57281 - U.S. Plastic Corporation
Lima, OH, USA
Tygon A-60-F I.B. Pressure Tubing
57281
Tygon A-60-F I.B. Pressure Tubing 57281
Maximum working pressure 105 psi @ 73F and 65 psi @ 180F. Minimum bend radius 1-1/4". Vacuum rating 29.9" of Hg @ 73F and 20" Hg @ 180F. Standard roll is 50'.

Maximum working pressure 105 psi @ 73F and 65 psi @ 180F. Minimum bend radius 1-1/4". Vacuum rating 29.9" of Hg @ 73F and 20" Hg @ 180F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57281
Product Name Tygon A-60-F I.B. Pressure Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Extruded Parallel Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Clear; Solid; Multi
View Details
Stainless Steel Metric Tubing - T316 - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T316
Features Sterilizeable; Seamless
View Details