U.S. Plastic Corporation AdvantaFlex TPE BioPharmaceutical Grade Tubing 55190

Description
Working Pressure at 70F: 20 psi. Specific gravity: .89. Hardness: 65 Shore A (+/-5). Ultimate Tensile Strength: 2167 psi. Ultimate Elongation: 948%.Maximum operating temperature: 275F. Brittleness temperature: -88F.
Description
Working Pressure at 70F: 20 psi. Specific gravity: .89. Hardness: 65 Shore A (+/-5). Ultimate Tensile Strength: 2167 psi. Ultimate Elongation: 948%.Maximum operating temperature: 275F. Brittleness temperature: -88F.

Suppliers

Company
Product
Description
Supplier Links
AdvantaFlex TPE BioPharmaceutical Grade Tubing - 55190 - U.S. Plastic Corporation
Lima, OH, USA
AdvantaFlex TPE BioPharmaceutical Grade Tubing
55190
AdvantaFlex TPE BioPharmaceutical Grade Tubing 55190
Working Pressure at 70F: 20 psi. Specific gravity: .89. Hardness: 65 Shore A (+/-5). Ultimate Tensile Strength: 2167 psi. Ultimate Elongation: 948%.Maximum operating temperature: 275F. Brittleness temperature: -88F.

Working Pressure at 70F: 20 psi. Specific gravity: .89. Hardness: 65 Shore A (+/-5). Ultimate Tensile Strength: 2167 psi. Ultimate Elongation: 948%.Maximum operating temperature: 275F. Brittleness temperature: -88F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 55190
Product Name AdvantaFlex TPE BioPharmaceutical Grade Tubing
Application Medical / Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Metric Tubing - T304 - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Features Sterilizeable; Seamless
View Details
Clearflo® 70 PVC Tubing - 1130071 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Closed End tubing - TRC-750-015-6.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details