U.S. Plastic Corporation Superthane Tubing 56413

Description
This 5/16" ID x 1/2" OD x 3/32" Wall Superthane Ester Based Tubing has a working pressure of 75 PSI @ 70F and a burst pressure of 225 PSI @ 70F. Standard length is 100' and it weighs 6.24 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.
Description
This 5/16" ID x 1/2" OD x 3/32" Wall Superthane Ester Based Tubing has a working pressure of 75 PSI @ 70F and a burst pressure of 225 PSI @ 70F. Standard length is 100' and it weighs 6.24 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Superthane Tubing - 56413 - U.S. Plastic Corporation
Lima, OH, USA
Superthane Tubing
56413
Superthane Tubing 56413
This 5/16" ID x 1/2" OD x 3/32" Wall Superthane Ester Based Tubing has a working pressure of 75 PSI @ 70F and a burst pressure of 225 PSI @ 70F. Standard length is 100' and it weighs 6.24 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

This 5/16" ID x 1/2" OD x 3/32" Wall Superthane Ester Based Tubing has a working pressure of 75 PSI @ 70F and a burst pressure of 225 PSI @ 70F. Standard length is 100' and it weighs 6.24 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56413
Product Name Superthane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Extruded Parallel Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Clear; Solid; Multi
View Details
304 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Shape Round
View Details