U.S. Plastic Corporation Excelon Beverage Tubing 54429

Description
1/2" ID X 11/16" OD X 3/32" Wall Clear Beverage Tubing has a maximum pressure rating of 27 PSI @ 73F and a minimum bend radius of 2-1/8". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.
Description
1/2" ID X 11/16" OD X 3/32" Wall Clear Beverage Tubing has a maximum pressure rating of 27 PSI @ 73F and a minimum bend radius of 2-1/8". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

Suppliers

Company
Product
Description
Supplier Links
Excelon Beverage Tubing - 54429 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Beverage Tubing
54429
Excelon Beverage Tubing 54429
1/2" ID X 11/16" OD X 3/32" Wall Clear Beverage Tubing has a maximum pressure rating of 27 PSI @ 73F and a minimum bend radius of 2-1/8". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

1/2" ID X 11/16" OD X 3/32" Wall Clear Beverage Tubing has a maximum pressure rating of 27 PSI @ 73F and a minimum bend radius of 2-1/8". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54429
Product Name Excelon Beverage Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Polyethylene Tubing - PET1-0805 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Square Open End Tubing - TSO-1000-015-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Metal Tubes - 4845756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Metal
Material Stainless Steel; Stainless steel
Shape Round
View Details