U.S. Plastic Corporation Excelon Beverage Tubing 54421

Description
5/16" ID X 7/16" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 28 PSI @ 73F and a minimum bend radius of 1-3/8". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.
Description
5/16" ID X 7/16" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 28 PSI @ 73F and a minimum bend radius of 1-3/8". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

Suppliers

Company
Product
Description
Supplier Links
Excelon Beverage Tubing - 54421 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Beverage Tubing
54421
Excelon Beverage Tubing 54421
5/16" ID X 7/16" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 28 PSI @ 73F and a minimum bend radius of 1-3/8". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

5/16" ID X 7/16" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 28 PSI @ 73F and a minimum bend radius of 1-3/8". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54421
Product Name Excelon Beverage Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Fractional Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
Shape Round
View Details