U.S. Plastic Corporation suprthane tubng ether bse5/8x13/16x3/32 56512

Description
This 5/8" ID x 13/16" OD x 3/32" Wall Superthane Ether Based Tubing has a working pressure of 54 PSI @ 70F and a burst pressure of 162 PSI @ 70F. Standard length is 100' and it weighs 10.25 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.
Description
This 5/8" ID x 13/16" OD x 3/32" Wall Superthane Ether Based Tubing has a working pressure of 54 PSI @ 70F and a burst pressure of 162 PSI @ 70F. Standard length is 100' and it weighs 10.25 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
suprthane tubng ether bse5/8x13/16x3/32 - 56512 - U.S. Plastic Corporation
Lima, OH, USA
suprthane tubng ether bse5/8x13/16x3/32
56512
suprthane tubng ether bse5/8x13/16x3/32 56512
This 5/8" ID x 13/16" OD x 3/32" Wall Superthane Ether Based Tubing has a working pressure of 54 PSI @ 70F and a burst pressure of 162 PSI @ 70F. Standard length is 100' and it weighs 10.25 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

This 5/8" ID x 13/16" OD x 3/32" Wall Superthane Ether Based Tubing has a working pressure of 54 PSI @ 70F and a burst pressure of 162 PSI @ 70F. Standard length is 100' and it weighs 10.25 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56512
Product Name suprthane tubng ether bse5/8x13/16x3/32
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Polycarbonate Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural
Material Polycarbonate
Shape Round (optional feature)
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details