U.S. Plastic Corporation Versilon F-5500-A Severe Environment Tubing 56481

Description
Maximum working pressure 10 psi @ 73F and 5 psi @ 275F. Minimum bend radius 2". Vacuum rating 10" of Hg @ 73F and 5" of Hg @ 275F. Standard roll is 50'.
Description
Maximum working pressure 10 psi @ 73F and 5 psi @ 275F. Minimum bend radius 2". Vacuum rating 10" of Hg @ 73F and 5" of Hg @ 275F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Versilon F-5500-A Severe Environment Tubing - 56481 - U.S. Plastic Corporation
Lima, OH, USA
Versilon F-5500-A Severe Environment Tubing
56481
Versilon F-5500-A Severe Environment Tubing 56481
Maximum working pressure 10 psi @ 73F and 5 psi @ 275F. Minimum bend radius 2". Vacuum rating 10" of Hg @ 73F and 5" of Hg @ 275F. Standard roll is 50'.

Maximum working pressure 10 psi @ 73F and 5 psi @ 275F. Minimum bend radius 2". Vacuum rating 10" of Hg @ 73F and 5" of Hg @ 275F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56481
Product Name Versilon F-5500-A Severe Environment Tubing
Outside Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
HSC2844 Series 3/8 in. ID and 40 ft Working Length Red Polyurethane Self-Store Tubing & Reinforced Hose|Master File - HSC2844-06X50 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Polyurethane; Ether-Based Polyurethane
Shape Round
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Altaflo® 500 PVDF Tubing & Pipe -  - Pexco
Specs
Type Plastic; Structural
Material Polyvinylidene Fluoride
Shape Round
View Details