U.S. Plastic Corporation Superthane Tubing 56400

Description
This 1/16" ID x 1/8" OD x 1/32" Wall Superthane Ester Based Tubing has a working pressure of 135 PSI @ 70F and a burst pressure of 405 PSI @ 70F. Standard length is 100' and it weighs .48 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.
Description
This 1/16" ID x 1/8" OD x 1/32" Wall Superthane Ester Based Tubing has a working pressure of 135 PSI @ 70F and a burst pressure of 405 PSI @ 70F. Standard length is 100' and it weighs .48 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Superthane Tubing - 56400 - U.S. Plastic Corporation
Lima, OH, USA
Superthane Tubing
56400
Superthane Tubing 56400
This 1/16" ID x 1/8" OD x 1/32" Wall Superthane Ester Based Tubing has a working pressure of 135 PSI @ 70F and a burst pressure of 405 PSI @ 70F. Standard length is 100' and it weighs .48 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

This 1/16" ID x 1/8" OD x 1/32" Wall Superthane Ester Based Tubing has a working pressure of 135 PSI @ 70F and a burst pressure of 405 PSI @ 70F. Standard length is 100' and it weighs .48 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56400
Product Name Superthane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Ultrabake™ Tubing - ST0040 - Caplugs
Specs
Type Rubber / Silicone
Color / Clarity Solid
Design Units English
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Enflon® Molded Cylinders -  - Pexco
Specs
Type Plastic; Structural
Material Polytetrafluoroethylene
Shape Round
View Details
Clearflo® 70 PVC Tubing - 1130932 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details