U.S. Plastic Corporation Excelon SL Flexible, Non-Allergenic PVC Tubing 54404

Description
1/4" ID x 3/8" OD x 1/16" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a durometer of 50A, a tensile strength of 1400 PSI, a specific gravity of 1.17 and the elongation at break is 400%.
Description
1/4" ID x 3/8" OD x 1/16" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a durometer of 50A, a tensile strength of 1400 PSI, a specific gravity of 1.17 and the elongation at break is 400%.

Suppliers

Company
Product
Description
Supplier Links
Excelon SL Flexible, Non-Allergenic PVC Tubing - 54404 - U.S. Plastic Corporation
Lima, OH, USA
Excelon SL Flexible, Non-Allergenic PVC Tubing
54404
Excelon SL Flexible, Non-Allergenic PVC Tubing 54404
1/4" ID x 3/8" OD x 1/16" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a durometer of 50A, a tensile strength of 1400 PSI, a specific gravity of 1.17 and the elongation at break is 400%.

1/4" ID x 3/8" OD x 1/16" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a durometer of 50A, a tensile strength of 1400 PSI, a specific gravity of 1.17 and the elongation at break is 400%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54404
Product Name Excelon SL Flexible, Non-Allergenic PVC Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Stainless Steel Tubing - Cut to Length - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details