U.S. Plastic Corporation Excelthane Polyurethane Tubing 54522

Description
11/16" ID x 15/16" OD x 1/8" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 26 PSI @ 73F and a minimum bend radius of 4". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.
Description
11/16" ID x 15/16" OD x 1/8" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 26 PSI @ 73F and a minimum bend radius of 4". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

Suppliers

Company
Product
Description
Supplier Links
Excelthane Polyurethane Tubing - 54522 - U.S. Plastic Corporation
Lima, OH, USA
Excelthane Polyurethane Tubing
54522
Excelthane Polyurethane Tubing 54522
11/16" ID x 15/16" OD x 1/8" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 26 PSI @ 73F and a minimum bend radius of 4". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

11/16" ID x 15/16" OD x 1/8" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 26 PSI @ 73F and a minimum bend radius of 4". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54522
Product Name Excelthane Polyurethane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Altaflo® 2E0 FEP Tubing & Pipe -  - Pexco
Specs
Type Plastic; Structural
Material Fluoropolymer
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details