U.S. Plastic Corporation Excelthane Polyurethane Tubing 54504

Description
3/16" ID x 1/4" OD x 1/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 34 PSI @ 73F and a minimum bend radius of 1". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.
Description
3/16" ID x 1/4" OD x 1/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 34 PSI @ 73F and a minimum bend radius of 1". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

Suppliers

Company
Product
Description
Supplier Links
Excelthane Polyurethane Tubing - 54504 - U.S. Plastic Corporation
Lima, OH, USA
Excelthane Polyurethane Tubing
54504
Excelthane Polyurethane Tubing 54504
3/16" ID x 1/4" OD x 1/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 34 PSI @ 73F and a minimum bend radius of 1". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

3/16" ID x 1/4" OD x 1/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 34 PSI @ 73F and a minimum bend radius of 1". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54504
Product Name Excelthane Polyurethane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Ultrabake™ Tubing - ST0437 - Caplugs
Specs
Type Rubber / Silicone
Color / Clarity Solid
Design Units English
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Altaflo® 100 PTFE Tubing -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Fluoropolymer
Shape Round
View Details
Zelite® Low-Density Polyethylene Tubing - 2510571 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details