U.S. Plastic Corporation Excelon GO-1480 Vinyl Fuel and Oil Tubing 54093

Description
1/2" ID x 5/8" OD x 1/16" Wall Vinyl Fuel and Oil Tubing has a working pressure of 30 PSI @ 73 F. The durometer is 62 A, the tensile strength is 1980 PSI, the elongation at break is 730%, the brittleness temperature is -20.2F and the specific gravity is 1.25.
Description
1/2" ID x 5/8" OD x 1/16" Wall Vinyl Fuel and Oil Tubing has a working pressure of 30 PSI @ 73 F. The durometer is 62 A, the tensile strength is 1980 PSI, the elongation at break is 730%, the brittleness temperature is -20.2F and the specific gravity is 1.25.

Suppliers

Company
Product
Description
Supplier Links
Excelon GO-1480 Vinyl Fuel and Oil Tubing - 54093 - U.S. Plastic Corporation
Lima, OH, USA
Excelon GO-1480 Vinyl Fuel and Oil Tubing
54093
Excelon GO-1480 Vinyl Fuel and Oil Tubing 54093
1/2" ID x 5/8" OD x 1/16" Wall Vinyl Fuel and Oil Tubing has a working pressure of 30 PSI @ 73 F. The durometer is 62 A, the tensile strength is 1980 PSI, the elongation at break is 730%, the brittleness temperature is -20.2F and the specific gravity is 1.25.

1/2" ID x 5/8" OD x 1/16" Wall Vinyl Fuel and Oil Tubing has a working pressure of 30 PSI @ 73 F. The durometer is 62 A, the tensile strength is 1980 PSI, the elongation at break is 730%, the brittleness temperature is -20.2F and the specific gravity is 1.25.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54093
Product Name Excelon GO-1480 Vinyl Fuel and Oil Tubing
Type Plastic
Material Vinyl
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Tubes - 2737130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Thermoplastic Elastomer
Shape Round
Color / Clarity Solid
View Details
Latex Tubing - 188X063LR - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Nylotube® Semi-Rigid & Flexible Grade Tubing - 2360309 - NewAge Performance Products | NAPP
Specs
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Outside Diameter 0.157 inch (4.0 mm)
Inside Diameter 0.098 inch (2.5 mm)
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details