U.S. Plastic Corporation suprthane tubng ether bse 3/8x9/16x3/32 56509

Description
This 3/8" ID x 9/16" OD x 3/32" Wall Superthane Ether Based Tubing has a working pressure of 84 PSI @ 70F and a burst pressure of 252 PSI @ 70F. Standard length is 100' and it weighs 6.68 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.
Description
This 3/8" ID x 9/16" OD x 3/32" Wall Superthane Ether Based Tubing has a working pressure of 84 PSI @ 70F and a burst pressure of 252 PSI @ 70F. Standard length is 100' and it weighs 6.68 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
suprthane tubng ether bse 3/8x9/16x3/32 - 56509 - U.S. Plastic Corporation
Lima, OH, USA
suprthane tubng ether bse 3/8x9/16x3/32
56509
suprthane tubng ether bse 3/8x9/16x3/32 56509
This 3/8" ID x 9/16" OD x 3/32" Wall Superthane Ether Based Tubing has a working pressure of 84 PSI @ 70F and a burst pressure of 252 PSI @ 70F. Standard length is 100' and it weighs 6.68 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

This 3/8" ID x 9/16" OD x 3/32" Wall Superthane Ether Based Tubing has a working pressure of 84 PSI @ 70F and a burst pressure of 252 PSI @ 70F. Standard length is 100' and it weighs 6.68 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56509
Product Name suprthane tubng ether bse 3/8x9/16x3/32
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details