U.S. Plastic Corporation Superthane Tubing 56411

Description
This 1/4" ID x 1/2" OD x 1/8" Wall Superthane Ester Based Tubing has a working pressure of 131 PSI @ 70F and a burst pressure of 393 PSI @ 70F. Standard length is 100' and it weighs 7.66 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.
Description
This 1/4" ID x 1/2" OD x 1/8" Wall Superthane Ester Based Tubing has a working pressure of 131 PSI @ 70F and a burst pressure of 393 PSI @ 70F. Standard length is 100' and it weighs 7.66 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Superthane Tubing - 56411 - U.S. Plastic Corporation
Lima, OH, USA
Superthane Tubing
56411
Superthane Tubing 56411
This 1/4" ID x 1/2" OD x 1/8" Wall Superthane Ester Based Tubing has a working pressure of 131 PSI @ 70F and a burst pressure of 393 PSI @ 70F. Standard length is 100' and it weighs 7.66 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

This 1/4" ID x 1/2" OD x 1/8" Wall Superthane Ester Based Tubing has a working pressure of 131 PSI @ 70F and a burst pressure of 393 PSI @ 70F. Standard length is 100' and it weighs 7.66 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56411
Product Name Superthane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
K05BK Series 3/4 in. Nominal ID UV Resistant Black PVC Tubing|Master File - K05BK-1216X100 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details
Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Altaflo® 100 PTFE Tubing -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Fluoropolymer
Shape Round
View Details