U.S. Plastic Corporation Tygon 2475 High-Purity Tubing 57585

Description
Maximum working pressure 20 PSI @ 73F. Minimum bend radius 3". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 25'.
Description
Maximum working pressure 20 PSI @ 73F. Minimum bend radius 3". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 25'.

Suppliers

Company
Product
Description
Supplier Links
Tygon 2475 High-Purity Tubing - 57585 - U.S. Plastic Corporation
Lima, OH, USA
Tygon 2475 High-Purity Tubing
57585
Tygon 2475 High-Purity Tubing 57585
Maximum working pressure 20 PSI @ 73F. Minimum bend radius 3". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 25'.

Maximum working pressure 20 PSI @ 73F. Minimum bend radius 3". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 25'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57585
Product Name Tygon 2475 High-Purity Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Square / Rectangular Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Shape Rectangle; Square; Oval; Specialty
View Details