U.S. Plastic Corporation Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing 57272

Description
Maximum working pressure 130 psi @ 73F and 95 psi @ 320F. Bend radius 3/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'.
Description
Maximum working pressure 130 psi @ 73F and 95 psi @ 320F. Bend radius 3/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing - 57272 - U.S. Plastic Corporation
Lima, OH, USA
Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing
57272
Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing 57272
Maximum working pressure 130 psi @ 73F and 95 psi @ 320F. Bend radius 3/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'.

Maximum working pressure 130 psi @ 73F and 95 psi @ 320F. Bend radius 3/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57272
Product Name Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing
Type Plastic; Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Altaflo® 550 PVDF Flex Tubing -  - Pexco
Specs
Type Plastic; Structural
Material Polyvinylidene Fluoride
Shape Round
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details
Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Metal Tubes - 1243640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Metal
Material Aluminum; 6082-t6 aluminum
Shape Rectangle
View Details