U.S. Plastic Corporation Excelthane Polyurethane Tubing 54501

Description
1/8" ID x 3/16" OD x 1/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 45 PSI @ 73F and a minimum bend radius of 1/2". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.
Description
1/8" ID x 3/16" OD x 1/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 45 PSI @ 73F and a minimum bend radius of 1/2". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

Suppliers

Company
Product
Description
Supplier Links
Excelthane Polyurethane Tubing - 54501 - U.S. Plastic Corporation
Lima, OH, USA
Excelthane Polyurethane Tubing
54501
Excelthane Polyurethane Tubing 54501
1/8" ID x 3/16" OD x 1/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 45 PSI @ 73F and a minimum bend radius of 1/2". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

1/8" ID x 3/16" OD x 1/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 45 PSI @ 73F and a minimum bend radius of 1/2". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54501
Product Name Excelthane Polyurethane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Clearflo® 70 PVC Tubing - 1130225 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details