U.S. Plastic Corporation Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing 57278

Description
Maximum working pressure 55 psi @ 73F and 40 psi @ 320F. Bend radius 5-3/4". Vacuum rating 10" of Hg @ 73F and 5" of Hg @ 320F. Standard length 25'.
Description
Maximum working pressure 55 psi @ 73F and 40 psi @ 320F. Bend radius 5-3/4". Vacuum rating 10" of Hg @ 73F and 5" of Hg @ 320F. Standard length 25'.

Suppliers

Company
Product
Description
Supplier Links
Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing - 57278 - U.S. Plastic Corporation
Lima, OH, USA
Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing
57278
Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing 57278
Maximum working pressure 55 psi @ 73F and 40 psi @ 320F. Bend radius 5-3/4". Vacuum rating 10" of Hg @ 73F and 5" of Hg @ 320F. Standard length 25'.

Maximum working pressure 55 psi @ 73F and 40 psi @ 320F. Bend radius 5-3/4". Vacuum rating 10" of Hg @ 73F and 5" of Hg @ 320F. Standard length 25'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57278
Product Name Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing
Type Plastic; Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Tubing, Latex -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber
Design Units English
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details