U.S. Plastic Corporation Excelthane Polyurethane Tubing 54517

Description
1/2" ID x 11/16" OD x 3/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 36 PSI @ 73F and a minimum bend radius of 2-1/8". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.
Description
1/2" ID x 11/16" OD x 3/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 36 PSI @ 73F and a minimum bend radius of 2-1/8". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

Suppliers

Company
Product
Description
Supplier Links
Excelthane Polyurethane Tubing - 54517 - U.S. Plastic Corporation
Lima, OH, USA
Excelthane Polyurethane Tubing
54517
Excelthane Polyurethane Tubing 54517
1/2" ID x 11/16" OD x 3/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 36 PSI @ 73F and a minimum bend radius of 2-1/8". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

1/2" ID x 11/16" OD x 3/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 36 PSI @ 73F and a minimum bend radius of 2-1/8". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54517
Product Name Excelthane Polyurethane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
HSC2841 Series 1/4 in. ID and 16 ft Working Length Yellow Polyurethane Self-Store Tubing & Reinforced Hose|Master File - HSC2841-04X20 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Polyurethane; Ether-Based Polyurethane
Shape Round
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Enflon® Extruded Tubes -  - Pexco
Specs
Type Plastic; Structural
Material Fluoropolymer
Shape Round
View Details