U.S. Plastic Corporation Tygon A-60-G Industrial Grade Tubing 54286

Description
Maximum pressure rating 7 psi @ 73F and 4 psi @ 180F. Minimum bend radius 3-1/2". Vacuum rating 13.9" Hg @ 73F and 6.9" Hg @ 180F. Standard roll is 50'.
Description
Maximum pressure rating 7 psi @ 73F and 4 psi @ 180F. Minimum bend radius 3-1/2". Vacuum rating 13.9" Hg @ 73F and 6.9" Hg @ 180F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon A-60-G Industrial Grade Tubing - 54286 - U.S. Plastic Corporation
Lima, OH, USA
Tygon A-60-G Industrial Grade Tubing
54286
Tygon A-60-G Industrial Grade Tubing 54286
Maximum pressure rating 7 psi @ 73F and 4 psi @ 180F. Minimum bend radius 3-1/2". Vacuum rating 13.9" Hg @ 73F and 6.9" Hg @ 180F. Standard roll is 50'.

Maximum pressure rating 7 psi @ 73F and 4 psi @ 180F. Minimum bend radius 3-1/2". Vacuum rating 13.9" Hg @ 73F and 6.9" Hg @ 180F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54286
Product Name Tygon A-60-G Industrial Grade Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Stainless Steel Tubing - Cut to Length - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details