U.S. Plastic Corporation Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing 57270

Description
Maximum working pressure 170 psi @ 73F and 125 psi @ 320F. Bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'.
Description
Maximum working pressure 170 psi @ 73F and 125 psi @ 320F. Bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing - 57270 - U.S. Plastic Corporation
Lima, OH, USA
Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing
57270
Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing 57270
Maximum working pressure 170 psi @ 73F and 125 psi @ 320F. Bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'.

Maximum working pressure 170 psi @ 73F and 125 psi @ 320F. Bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57270
Product Name Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing
Type Plastic; Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
HSC2841 Series 3/8 in. ID and 12 ft Working Length Yellow Polyurethane Self-Store Tubing & Reinforced Hose|Master File - HSC2841-06X15 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Polyurethane; Ether-Based Polyurethane
Shape Round
View Details
Clearflo® Ag-47 Antimicrobial PVC Tubing - 1190189 - NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Tubing, PVC -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Plastic
Material Poly Vinyl Chloride
Color / Clarity Clear
View Details