U.S. Plastic Corporation Excelthane Polyurethane Tubing 54514

Description
7/16" ID x 5/8" OD x 3/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 40 PSI @ 73F and a minimum bend radius of 1-11/16". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.
Description
7/16" ID x 5/8" OD x 3/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 40 PSI @ 73F and a minimum bend radius of 1-11/16". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

Suppliers

Company
Product
Description
Supplier Links
Excelthane Polyurethane Tubing - 54514 - U.S. Plastic Corporation
Lima, OH, USA
Excelthane Polyurethane Tubing
54514
Excelthane Polyurethane Tubing 54514
7/16" ID x 5/8" OD x 3/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 40 PSI @ 73F and a minimum bend radius of 1-11/16". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

7/16" ID x 5/8" OD x 3/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 40 PSI @ 73F and a minimum bend radius of 1-11/16". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54514
Product Name Excelthane Polyurethane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Tubing - MNT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Nylon
View Details
Nylon Tubing - NYT1-0403-CLT - Clippard
Specs
Type Plastic
Material Nylon
Shape Round
View Details
Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details