U.S. Plastic Corporation Tygon A-60-G Industrial Grade Tubing 54275

Description
Maximum pressure rating 7 psi @ 73F and 4 psi @ 180F. Minimum bend radius 1-3/8". Vacuum rating 14.1" Hg @ 73F and 7" Hg @ 180F. Standard roll is 50'.
Description
Maximum pressure rating 7 psi @ 73F and 4 psi @ 180F. Minimum bend radius 1-3/8". Vacuum rating 14.1" Hg @ 73F and 7" Hg @ 180F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon A-60-G Industrial Grade Tubing - 54275 - U.S. Plastic Corporation
Lima, OH, USA
Tygon A-60-G Industrial Grade Tubing
54275
Tygon A-60-G Industrial Grade Tubing 54275
Maximum pressure rating 7 psi @ 73F and 4 psi @ 180F. Minimum bend radius 1-3/8". Vacuum rating 14.1" Hg @ 73F and 7" Hg @ 180F. Standard roll is 50'.

Maximum pressure rating 7 psi @ 73F and 4 psi @ 180F. Minimum bend radius 1-3/8". Vacuum rating 14.1" Hg @ 73F and 7" Hg @ 180F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54275
Product Name Tygon A-60-G Industrial Grade Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Tubes - 2737156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Thermoplastic Elastomer
Shape Round
Color / Clarity Solid
View Details
Open End tubing - TRO-187-020-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details