U.S. Plastic Corporation Tygon 2475 I.B. High-Purity Pressure Tubing 56496

Description
Maximum working pressure - 135 PSI @ 73F. Minimum bend radius 1-1/4". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 50'.
Description
Maximum working pressure - 135 PSI @ 73F. Minimum bend radius 1-1/4". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon 2475 I.B. High-Purity Pressure Tubing - 56496 - U.S. Plastic Corporation
Lima, OH, USA
Tygon 2475 I.B. High-Purity Pressure Tubing
56496
Tygon 2475 I.B. High-Purity Pressure Tubing 56496
Maximum working pressure - 135 PSI @ 73F. Minimum bend radius 1-1/4". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 50'.

Maximum working pressure - 135 PSI @ 73F. Minimum bend radius 1-1/4". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56496
Product Name Tygon 2475 I.B. High-Purity Pressure Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Stainless Steel Tubing - Cut to Length - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details