U.S. Plastic Corporation Superthane Tubing 56415

Description
This 3/8" ID x 1/2" OD x 1/16" Wall Superthane Ester Based Tubing has a working pressure of 59 PSI @ 70F and a burst pressure of 177 PSI @ 70F. Standard length is 100' and it weighs 4.47 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.
Description
This 3/8" ID x 1/2" OD x 1/16" Wall Superthane Ester Based Tubing has a working pressure of 59 PSI @ 70F and a burst pressure of 177 PSI @ 70F. Standard length is 100' and it weighs 4.47 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Superthane Tubing - 56415 - U.S. Plastic Corporation
Lima, OH, USA
Superthane Tubing
56415
Superthane Tubing 56415
This 3/8" ID x 1/2" OD x 1/16" Wall Superthane Ester Based Tubing has a working pressure of 59 PSI @ 70F and a burst pressure of 177 PSI @ 70F. Standard length is 100' and it weighs 4.47 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

This 3/8" ID x 1/2" OD x 1/16" Wall Superthane Ester Based Tubing has a working pressure of 59 PSI @ 70F and a burst pressure of 177 PSI @ 70F. Standard length is 100' and it weighs 4.47 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56415
Product Name Superthane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Polyethylene Tubing - PET1-0805 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Open End tubing - TRO-1875-025-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Plastic Tubes - 2737158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Thermoplastic Elastomer
Shape Round
Color / Clarity Solid
View Details