U.S. Plastic Corporation Tygon A-60-G Industrial Grade Tubing 54282

Description
Maximum pressure rating 10 psi @ 73F and 6 psi @ 180F. Minimum bend radius 1-1/8". Vacuum rating 29.6" Hg @ 73F and 15.6" Hg @ 180F. Standard roll is 50'.
Description
Maximum pressure rating 10 psi @ 73F and 6 psi @ 180F. Minimum bend radius 1-1/8". Vacuum rating 29.6" Hg @ 73F and 15.6" Hg @ 180F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon A-60-G Industrial Grade Tubing - 54282 - U.S. Plastic Corporation
Lima, OH, USA
Tygon A-60-G Industrial Grade Tubing
54282
Tygon A-60-G Industrial Grade Tubing 54282
Maximum pressure rating 10 psi @ 73F and 6 psi @ 180F. Minimum bend radius 1-1/8". Vacuum rating 29.6" Hg @ 73F and 15.6" Hg @ 180F. Standard roll is 50'.

Maximum pressure rating 10 psi @ 73F and 6 psi @ 180F. Minimum bend radius 1-1/8". Vacuum rating 29.6" Hg @ 73F and 15.6" Hg @ 180F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54282
Product Name Tygon A-60-G Industrial Grade Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Urethane Tubing - URT1-1208 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Closed End tubing - TRC-1250-022-2.250 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Metal Tubes - 9186374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Metal
Shape Round
Wall Thickness 0.039 inch (1.0 mm)
View Details