U.S. Plastic Corporation Tygon A-60-G Industrial Grade Tubing 54273

Description
Maximum pressure rating 12 psi @ 73F and 7 psi @ 180F. Minimum bend radius 1". Vacuum rating 29.9" Hg @ 73F and 25" Hg @ 180F. Standard roll is 50'.
Description
Maximum pressure rating 12 psi @ 73F and 7 psi @ 180F. Minimum bend radius 1". Vacuum rating 29.9" Hg @ 73F and 25" Hg @ 180F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon A-60-G Industrial Grade Tubing - 54273 - U.S. Plastic Corporation
Lima, OH, USA
Tygon A-60-G Industrial Grade Tubing
54273
Tygon A-60-G Industrial Grade Tubing 54273
Maximum pressure rating 12 psi @ 73F and 7 psi @ 180F. Minimum bend radius 1". Vacuum rating 29.9" Hg @ 73F and 25" Hg @ 180F. Standard roll is 50'.

Maximum pressure rating 12 psi @ 73F and 7 psi @ 180F. Minimum bend radius 1". Vacuum rating 29.9" Hg @ 73F and 25" Hg @ 180F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54273
Product Name Tygon A-60-G Industrial Grade Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tubing, PVC -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Plastic
Material Poly Vinyl Chloride
Color / Clarity Clear
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Open End tubing - TRO-3500-032-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details