U.S. Plastic Corporation Tygon 2375 Ultra Chemical Resistant Tubing 57550

Description
Maximum working pressure 25 PSI @ 73F. Minimum bend radius 3/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.
Description
Maximum working pressure 25 PSI @ 73F. Minimum bend radius 3/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon 2375 Ultra Chemical Resistant Tubing - 57550 - U.S. Plastic Corporation
Lima, OH, USA
Tygon 2375 Ultra Chemical Resistant Tubing
57550
Tygon 2375 Ultra Chemical Resistant Tubing 57550
Maximum working pressure 25 PSI @ 73F. Minimum bend radius 3/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.

Maximum working pressure 25 PSI @ 73F. Minimum bend radius 3/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57550
Product Name Tygon 2375 Ultra Chemical Resistant Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Fractional Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
Shape Round
View Details