U.S. Plastic Corporation Versilon C-544-A I.B. Precision Polyurethane Pressure Tubing 56562

Description
Maximum working pressure 175 PSI @ 73F and 105 PSI @ 180F. Minimum bend radius 3". Vacuum rating 29.9" of Hg @ 73F and 25" of Hg @ 180F. Standard roll is 100'.
Description
Maximum working pressure 175 PSI @ 73F and 105 PSI @ 180F. Minimum bend radius 3". Vacuum rating 29.9" of Hg @ 73F and 25" of Hg @ 180F. Standard roll is 100'.

Suppliers

Company
Product
Description
Supplier Links
Versilon C-544-A I.B.  Precision Polyurethane Pressure Tubing - 56562 - U.S. Plastic Corporation
Lima, OH, USA
Versilon C-544-A I.B. Precision Polyurethane Pressure Tubing
56562
Versilon C-544-A I.B. Precision Polyurethane Pressure Tubing 56562
Maximum working pressure 175 PSI @ 73F and 105 PSI @ 180F. Minimum bend radius 3". Vacuum rating 29.9" of Hg @ 73F and 25" of Hg @ 180F. Standard roll is 100'.

Maximum working pressure 175 PSI @ 73F and 105 PSI @ 180F. Minimum bend radius 3". Vacuum rating 29.9" of Hg @ 73F and 25" of Hg @ 180F. Standard roll is 100'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56562
Product Name Versilon C-544-A I.B. Precision Polyurethane Pressure Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Extruded Parallel Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Clear; Solid; Multi
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
304 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Shape Round
View Details