U.S. Plastic Corporation Excelprene TPE Industrial Grade Tubing 55136

Description
Excelprene TPE Industrial Grade Tubing is high-performance tubing manufactured from a thermoplastic elastomeric compound that consistently outperforms neoprene, EPDM and other general purpose rubber tubing products. It provides extended service in a wide variety of applications, without weakening or cracking, and can withstand extreme temperatures from -75F to 275F. Typical applications for Excelprene TPE Industrial Grade Tubing include caustic dispensing, wastewater sampling, soap and disinfectant dispensing, transferring printing ink, glass and window washing systems and more. Equivalent to Tygon Norprene A-60-G. Long service life with peristaltic pumps. Excellent flexural fatigue resistance and it resists cracking when used in vacuum systems. Abrasion resistant, as well as being resistant to light and ozone. Durometer hardness is 64 shore A. Specific Gravity is .970. Tensile strength is 1000 psi. Elongation at break is 375%.
Description
Excelprene TPE Industrial Grade Tubing is high-performance tubing manufactured from a thermoplastic elastomeric compound that consistently outperforms neoprene, EPDM and other general purpose rubber tubing products. It provides extended service in a wide variety of applications, without weakening or cracking, and can withstand extreme temperatures from -75F to 275F. Typical applications for Excelprene TPE Industrial Grade Tubing include caustic dispensing, wastewater sampling, soap and disinfectant dispensing, transferring printing ink, glass and window washing systems and more. Equivalent to Tygon Norprene A-60-G. Long service life with peristaltic pumps. Excellent flexural fatigue resistance and it resists cracking when used in vacuum systems. Abrasion resistant, as well as being resistant to light and ozone. Durometer hardness is 64 shore A. Specific Gravity is .970. Tensile strength is 1000 psi. Elongation at break is 375%.

Suppliers

Company
Product
Description
Supplier Links
Excelprene TPE Industrial Grade Tubing - 55136 - U.S. Plastic Corporation
Lima, OH, USA
Excelprene TPE Industrial Grade Tubing
55136
Excelprene TPE Industrial Grade Tubing 55136
Excelprene TPE Industrial Grade Tubing is high-performance tubing manufactured from a thermoplastic elastomeric compound that consistently outperforms neoprene, EPDM and other general purpose rubber tubing products. It provides extended service in a wide variety of applications, without weakening or cracking, and can withstand extreme temperatures from -75F to 275F. Typical applications for Excelprene TPE Industrial Grade Tubing include caustic dispensing, wastewater sampling, soap and disinfectant dispensing, transferring printing ink, glass and window washing systems and more. Equivalent to Tygon Norprene A-60-G. Long service life with peristaltic pumps. Excellent flexural fatigue resistance and it resists cracking when used in vacuum systems. Abrasion resistant, as well as being resistant to light and ozone. Durometer hardness is 64 shore A. Specific Gravity is .970. Tensile strength is 1000 psi. Elongation at break is 375%.

Excelprene TPE Industrial Grade Tubing is high-performance tubing manufactured from a thermoplastic elastomeric compound that consistently outperforms neoprene, EPDM and other general purpose rubber tubing products. It provides extended service in a wide variety of applications, without weakening or cracking, and can withstand extreme temperatures from -75F to 275F. Typical applications for Excelprene TPE Industrial Grade Tubing include caustic dispensing, wastewater sampling, soap and disinfectant dispensing, transferring printing ink, glass and window washing systems and more. Equivalent to Tygon Norprene A-60-G. Long service life with peristaltic pumps. Excellent flexural fatigue resistance and it resists cracking when used in vacuum systems. Abrasion resistant, as well as being resistant to light and ozone. Durometer hardness is 64 shore A. Specific Gravity is .970. Tensile strength is 1000 psi. Elongation at break is 375%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 55136
Product Name Excelprene TPE Industrial Grade Tubing
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Copper Tubing - MCT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Metal
Material Copper
View Details
Urethane Tubing - URT1-0805 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Tubing and Profile Struts - 7866157 - RS Components, Ltd.
Specs
Type Metal
Material Stainless Steel; Stainless steel
Shape Round
View Details