U.S. Plastic Corporation Urebrade Reinforced Polyurethane Tubing 56507

Description
This 1-1/2" ID Nom.(1.496" actual) x 1-15/16" OD Nom.(1.930" actual)Reinforced Polyurethane Tubing has a working pressure of 50 PSI at 70F and a burst pressure of 200 PSI @ 70F. Standard rolls are 100' and it weighs 56.26 lbs per 100'.
Description
This 1-1/2" ID Nom.(1.496" actual) x 1-15/16" OD Nom.(1.930" actual)Reinforced Polyurethane Tubing has a working pressure of 50 PSI at 70F and a burst pressure of 200 PSI @ 70F. Standard rolls are 100' and it weighs 56.26 lbs per 100'.

Suppliers

Company
Product
Description
Supplier Links
Urebrade Reinforced Polyurethane Tubing - 56507 - U.S. Plastic Corporation
Lima, OH, USA
Urebrade Reinforced Polyurethane Tubing
56507
Urebrade Reinforced Polyurethane Tubing 56507
This 1-1/2" ID Nom.(1.496" actual) x 1-15/16" OD Nom.(1.930" actual)Reinforced Polyurethane Tubing has a working pressure of 50 PSI at 70F and a burst pressure of 200 PSI @ 70F. Standard rolls are 100' and it weighs 56.26 lbs per 100'.

This 1-1/2" ID Nom.(1.496" actual) x 1-15/16" OD Nom.(1.930" actual)Reinforced Polyurethane Tubing has a working pressure of 50 PSI at 70F and a burst pressure of 200 PSI @ 70F. Standard rolls are 100' and it weighs 56.26 lbs per 100'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56507
Product Name Urebrade Reinforced Polyurethane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details