U.S. Plastic Corporation Versilon C-210-A Precision Polyurethane Tubing 56410

Description
Maximum working pressure 58 psi @ 73F and 28 psi @ 175F. Minimum bend radius 11/16". Vacuum rating 29.9" of Hg at 73 and 175F. Standard roll is 100'.
Description
Maximum working pressure 58 psi @ 73F and 28 psi @ 175F. Minimum bend radius 11/16". Vacuum rating 29.9" of Hg at 73 and 175F. Standard roll is 100'.

Suppliers

Company
Product
Description
Supplier Links
Versilon C-210-A Precision Polyurethane Tubing - 56410 - U.S. Plastic Corporation
Lima, OH, USA
Versilon C-210-A Precision Polyurethane Tubing
56410
Versilon C-210-A Precision Polyurethane Tubing 56410
Maximum working pressure 58 psi @ 73F and 28 psi @ 175F. Minimum bend radius 11/16". Vacuum rating 29.9" of Hg at 73 and 175F. Standard roll is 100'.

Maximum working pressure 58 psi @ 73F and 28 psi @ 175F. Minimum bend radius 11/16". Vacuum rating 29.9" of Hg at 73 and 175F. Standard roll is 100'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56410
Product Name Versilon C-210-A Precision Polyurethane Tubing
Outside Diameter 0.438 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tubing, Pure Gum -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber
Design Units English
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Open End tubing - TRO-1625-020-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details