U.S. Plastic Corporation Tygon A-60-F I.B. Pressure Tubing 57285

Description
Maximum working pressure 75 psi @ 73F and 40 psi @ 180F. Minimum bend radius 5". Vacuum rating 12" of Hg @ 73F and 7" Hg @ 180F. Standard roll is 50'.
Description
Maximum working pressure 75 psi @ 73F and 40 psi @ 180F. Minimum bend radius 5". Vacuum rating 12" of Hg @ 73F and 7" Hg @ 180F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon A-60-F I.B. Pressure Tubing - 57285 - U.S. Plastic Corporation
Lima, OH, USA
Tygon A-60-F I.B. Pressure Tubing
57285
Tygon A-60-F I.B. Pressure Tubing 57285
Maximum working pressure 75 psi @ 73F and 40 psi @ 180F. Minimum bend radius 5". Vacuum rating 12" of Hg @ 73F and 7" Hg @ 180F. Standard roll is 50'.

Maximum working pressure 75 psi @ 73F and 40 psi @ 180F. Minimum bend radius 5". Vacuum rating 12" of Hg @ 73F and 7" Hg @ 180F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57285
Product Name Tygon A-60-F I.B. Pressure Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Dip Tubes -  - Pexco
Specs
Type Plastic; Structural
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX); Polypropylene; Fluoropolymer
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details