U.S. Plastic Corporation Excelon SL Flexible, Non-Allergenic PVC Tubing 54403

Description
3/16" ID x 5/16" OD x 1/16" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a durometer of 50A, a tensile strength of 1400 PSI, a specific gravity of 1.17 and the elongation at break is 400%.
Description
3/16" ID x 5/16" OD x 1/16" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a durometer of 50A, a tensile strength of 1400 PSI, a specific gravity of 1.17 and the elongation at break is 400%.

Suppliers

Company
Product
Description
Supplier Links
Excelon SL Flexible, Non-Allergenic PVC Tubing - 54403 - U.S. Plastic Corporation
Lima, OH, USA
Excelon SL Flexible, Non-Allergenic PVC Tubing
54403
Excelon SL Flexible, Non-Allergenic PVC Tubing 54403
3/16" ID x 5/16" OD x 1/16" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a durometer of 50A, a tensile strength of 1400 PSI, a specific gravity of 1.17 and the elongation at break is 400%.

3/16" ID x 5/16" OD x 1/16" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a durometer of 50A, a tensile strength of 1400 PSI, a specific gravity of 1.17 and the elongation at break is 400%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54403
Product Name Excelon SL Flexible, Non-Allergenic PVC Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Polycarbonate Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural
Material Polycarbonate
Shape Round (optional feature)
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details