U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Vacuum Tubing 54705

Description
This 5/8" ID x 1-3/8" OD x 3/8" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1". It has a maximum pressure rating of 43 PSI @ 73F and a maximum vacuum rating of 29.9" Hg @ 73F. Durometer is 56 Shore A. Tensile Strength is 1,750 PSI, Ultimate elongation is 425%, and specific gravity is 1.21.
Description
This 5/8" ID x 1-3/8" OD x 3/8" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1". It has a maximum pressure rating of 43 PSI @ 73F and a maximum vacuum rating of 29.9" Hg @ 73F. Durometer is 56 Shore A. Tensile Strength is 1,750 PSI, Ultimate elongation is 425%, and specific gravity is 1.21.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Vacuum Tubing - 54705 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Vacuum Tubing
54705
Tygon S3 E-3603 Non-DEHP Vacuum Tubing 54705
This 5/8" ID x 1-3/8" OD x 3/8" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1". It has a maximum pressure rating of 43 PSI @ 73F and a maximum vacuum rating of 29.9" Hg @ 73F. Durometer is 56 Shore A. Tensile Strength is 1,750 PSI, Ultimate elongation is 425%, and specific gravity is 1.21.

This 5/8" ID x 1-3/8" OD x 3/8" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1". It has a maximum pressure rating of 43 PSI @ 73F and a maximum vacuum rating of 29.9" Hg @ 73F. Durometer is 56 Shore A. Tensile Strength is 1,750 PSI, Ultimate elongation is 425%, and specific gravity is 1.21.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54705
Product Name Tygon S3 E-3603 Non-DEHP Vacuum Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Polyethylene Tubing - PET1-1208 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Tubing and Profile Struts - 7866059 - RS Components, Ltd.
Specs
Type Metal
Material Stainless Steel; Stainless steel
Shape Round
View Details