U.S. Plastic Corporation Bev-A-Line XX Tubing 56376

Description
This 1/4" ID x 3/8" OD x 1/16" Wall Bev-a-line XX Tubing has a maximum pressure of 75 PSI @ 70F. The liner has a durometer of 55 D, a tensile strength of 5200 PSI, a brittleness temperature of -51F, a specific gravity of 1.20, and an elongation at break of 450%. The outer shell has a durometer of 80 D, a tensile strength of 2000 PSI, a brittleness temperature of -41F, a specific gravity of 1.20, and an elongation at break of 400%.
Description
This 1/4" ID x 3/8" OD x 1/16" Wall Bev-a-line XX Tubing has a maximum pressure of 75 PSI @ 70F. The liner has a durometer of 55 D, a tensile strength of 5200 PSI, a brittleness temperature of -51F, a specific gravity of 1.20, and an elongation at break of 450%. The outer shell has a durometer of 80 D, a tensile strength of 2000 PSI, a brittleness temperature of -41F, a specific gravity of 1.20, and an elongation at break of 400%.

Suppliers

Company
Product
Description
Supplier Links
Bev-A-Line XX Tubing - 56376 - U.S. Plastic Corporation
Lima, OH, USA
Bev-A-Line XX Tubing
56376
Bev-A-Line XX Tubing 56376
This 1/4" ID x 3/8" OD x 1/16" Wall Bev-a-line XX Tubing has a maximum pressure of 75 PSI @ 70F. The liner has a durometer of 55 D, a tensile strength of 5200 PSI, a brittleness temperature of -51F, a specific gravity of 1.20, and an elongation at break of 450%. The outer shell has a durometer of 80 D, a tensile strength of 2000 PSI, a brittleness temperature of -41F, a specific gravity of 1.20, and an elongation at break of 400%.

This 1/4" ID x 3/8" OD x 1/16" Wall Bev-a-line XX Tubing has a maximum pressure of 75 PSI @ 70F. The liner has a durometer of 55 D, a tensile strength of 5200 PSI, a brittleness temperature of -51F, a specific gravity of 1.20, and an elongation at break of 450%. The outer shell has a durometer of 80 D, a tensile strength of 2000 PSI, a brittleness temperature of -41F, a specific gravity of 1.20, and an elongation at break of 400%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56376
Product Name Bev-A-Line XX Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Latex Tubing - 250X063LR - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Extruded Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear; Translucent; Solid; Multi
View Details