U.S. Plastic Corporation Vitube Flexible Tubing of Viton 54336

Description
This 1/2" ID x 3/4" OD x 1/8" Wall Vitube Flexible Tubing of Viton has a 60 A durometer. It has a maximum operating temperature of 400F and a brittleness temperature of -40F. It has a tensile strength of 1450 PSI and the elongation at break is 350%.
Description
This 1/2" ID x 3/4" OD x 1/8" Wall Vitube Flexible Tubing of Viton has a 60 A durometer. It has a maximum operating temperature of 400F and a brittleness temperature of -40F. It has a tensile strength of 1450 PSI and the elongation at break is 350%.

Suppliers

Company
Product
Description
Supplier Links
Vitube Flexible Tubing of Viton - 54336 - U.S. Plastic Corporation
Lima, OH, USA
Vitube Flexible Tubing of Viton
54336
Vitube Flexible Tubing of Viton 54336
This 1/2" ID x 3/4" OD x 1/8" Wall Vitube Flexible Tubing of Viton has a 60 A durometer. It has a maximum operating temperature of 400F and a brittleness temperature of -40F. It has a tensile strength of 1450 PSI and the elongation at break is 350%.

This 1/2" ID x 3/4" OD x 1/8" Wall Vitube Flexible Tubing of Viton has a 60 A durometer. It has a maximum operating temperature of 400F and a brittleness temperature of -40F. It has a tensile strength of 1450 PSI and the elongation at break is 350%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54336
Product Name Vitube Flexible Tubing of Viton
Outside Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Urethane Tubing - URT1-0503 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Plastic Tubes - 2737151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Thermoplastic Elastomer
Shape Round
Color / Clarity Solid
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details