U.S. Plastic Corporation Superthane Tubing 56423

Description
This 1/2" ID x 3/4" OD x 1/8" Wall Superthane Ester Based Tubing has a working pressure of 60 PSI @ 70F and a burst pressure of 180 PSI @ 70F. Standard length is 100' and it weighs 12.77 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.
Description
This 1/2" ID x 3/4" OD x 1/8" Wall Superthane Ester Based Tubing has a working pressure of 60 PSI @ 70F and a burst pressure of 180 PSI @ 70F. Standard length is 100' and it weighs 12.77 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Superthane Tubing - 56423 - U.S. Plastic Corporation
Lima, OH, USA
Superthane Tubing
56423
Superthane Tubing 56423
This 1/2" ID x 3/4" OD x 1/8" Wall Superthane Ester Based Tubing has a working pressure of 60 PSI @ 70F and a burst pressure of 180 PSI @ 70F. Standard length is 100' and it weighs 12.77 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

This 1/2" ID x 3/4" OD x 1/8" Wall Superthane Ester Based Tubing has a working pressure of 60 PSI @ 70F and a burst pressure of 180 PSI @ 70F. Standard length is 100' and it weighs 12.77 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 6000 PSI and the elongation at break is 550%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56423
Product Name Superthane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Fractional Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
Shape Round
View Details