U.S. Plastic Corporation Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
| Product Name | Notes |
|---|---|
| 1" ID x 1 1/4" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an... | |
| 1" ID x 1 1/4" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 1" ID x 1-1/2" OD Excelon Laboratory Tubing has a working pressure of 25 PSI @ 73F. It has a minimum bend radius of 3". It has a durometer of... | |
| 1" ID x 1-1/2" OD x 1/4" Wall Clear PVC Tubing has a working pressure of 50 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 1" ID x 1-1/4" OD Excelon Laboratory Tubing has a working pressure of 14 PSI @ 73F. It has a minimum bend radius of 4-3/8". It has a durometer of... | |
| 1" ID x 1-1/4" OD Natural Santoprene 73A FDA Tubing has a durometer of 73 shore A, a tensile trength of 1230 PSI, a specific gravity of .97 and an... | |
| 1" ID x 1-1/4" OD x 1/8" Wall Clear PVC Tubing has a working pressure of 28 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 1" ID x 1-3/8" OD Excelon Laboratory Tubing has a working pressure of 19 PSI @ 73F. It has a minimum bend radius of 4". It has a durometer of... | |
| 1" ID x 1-3/8" OD x 3/16" Wall Clear PVC Tubing has a working pressure of 45 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 1" ID x 1.3" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 125 PSI @ 70F. | |
| 1" ID x 1.375" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 150 PSI @ 70F. | |
| 1" ID x 1/4" OD Flexelene FX Tubing has a durometer of 92 shore A. Temp range: -40F to 170F. | |
| 1" ID x 2" OD x 1/2" Wall Vacuum Tubing has a working pressure of 42 PSI @ 73F. It has a minimum bend radius of 1-7/8". It has a... | |
| 1-1/2" ID x 1.938" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 100 PSI @ 70F. | |
| 1-1/2" ID x 2" OD Excelon Laboratory Tubing has a working pressure of 18 PSI @ 73F. It has a minimum bend radius of 5-7/8". It has a durometer of... | |
| 1-1/2" ID x 2" OD x 1/4" Wall Clear PVC Tubing has a working pressure of 40 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 1-1/2" ID x 2.00" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 100 PSI @ 70F. | |
| 1-1/4" ID x 1-1/2" OD Excelon Laboratory Tubing has a working pressure of 11 PSI @ 73F. It has a minimum bend radius of 7-7/8". It has a durometer of... | |
| 1-1/4" ID x 1-3/4" OD x 1/4" Wall Clear PVC Tubing has a working pressure of 45 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 1-1/4" ID x 1-7/16" OD x 3/32" Wall Clear PVC Tubing has a working pressure of 30 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 1-1/4" ID x 1.62" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 100 PSI @ 70F. | |
| 1-1/4" ID x 1.75" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 125 PSI @ 70F. | |
| 1-3/4" x 2-1/4" OD Excelon Laboratory Tubing has a working pressure of 16 PSI @ 73F. It has a minimum bend radius of 7-1/2". It has a durometer of 55... | |
| 1/16" ID x 1/8" OD Excelon Laboratory Tubing has a working pressure of 49 PSI @ 73F. It has a minimum bend radius of 1/4". It has a durometer of... | |
| 1/16" ID x 1/8" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 1/16" ID x 1/8" OD Flexelene FX Tubing has a durometer of 92 shore A. Temp range: -40F to 170F. | |
| 1/16" ID x 1/8" OD Flexelene SFX Tubing has a temperature range of -40C to 52C (-40F to 125F) and a shore A durometer less than or equal to 73... | |
| 1/16" ID x 1/8" OD Flexelene SFXAG Tubing has a durometer of 73 Shore A. Temp range: -40F to 125F. | |
| 1/16" ID x 1/8" OD KFlex Tubing has a durometer of 85 shore A. High Temp range: 176 F. | |
| 1/16" ID x 1/8" OD x 1/32" Wall Clear PVC Tubing has a working pressure of 33 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 1/16" ID x 1/8" OD. 110 Working PSI @ 72F. 420 Burst PSI @ 72F. 1/32" Wall. 5/32" Bend radius. | |
| 1/16" ID x 3/16" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation... | |
| 1/16" ID x 3/16" OD Natural Santoprene 73A FDA Tubing has a durometer of 73 shore A, a tensile trength of 1230 PSI, a specific gravity of .97 and an... | |
| 1/2" ID x .750" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 200 PSI @ 70F. | |
| 1/2" ID x .813" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 250 PSI @ 70F. | |
| 1/2" ID x 1-1/8" OD x 5/16" Wall Vacuum Tubing has a working pressure of 49 PSI @ 73F. It has a minimum bend radius of 7/8". It has a... | |
| 1/2" ID x 11/16" OD Excelon Laboratory Tubing has a working pressure of 19 PSI @ 73F. It has a minimum bend radius of 2-1/4". It has a durometer of... | |
| 1/2" ID x 11/16" OD x 3/32" Wall Clear PVC Tubing has a working pressure of 40 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 1/2" ID x 13/16" OD x 5/32" Wall Clear PVC Tubing has a working pressure of 65 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 1/2" ID x 3/4" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation... | |
| 1/2" ID x 3/4" OD Excelon Laboratory Tubing has a working pressure of 25 PSI @ 73F. It has a minimum bend radius of 1-1/2". It has a durometer of... | |
| 1/2" ID x 3/4" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 1/2" ID x 3/4" OD Flexelene FX Tubing has a durometer of 92 shore A. Temp range: -40F to 170F. | |
| 1/2" ID x 3/4" OD KFlex Tubing has a durometer of 85 shore A. High Temp range: 176 F. | |
| 1/2" ID x 3/4" OD Natural Santoprene 73A FDA Tubing has a durometer of 73 shore A, a tensile trength of 1230 PSI, a specific gravity of .97 and an... | |
| 1/2" ID x 3/4" OD x 1/8" Wall Clear PVC Tubing has a working pressure of 45 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 1/2" ID x 5/8" OD Excelon Laboratory Tubing has a working pressure of 14 PSI @ 73F. It has a minimum bend radius of 2-7/8". It has a durometer of... | |
| 1/2" ID x 5/8" OD Flexelene FX Tubing has a durometer of 92 shore A. Temp range: -40F to 170F. | |
| 1/2" ID x 5/8" OD x 1/16" Wall Clear PVC Tubing has a working pressure of 30 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 1/32" ID x 3/32" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 1/32" ID x 3/32" OD Flexelene FX Tubing has a durometer of 92 shore A. Temp range: -40F to 170F. | |
| 1/32" ID x 3/32" OD Flexelene SFX Tubing has a temperature range of -40C to 52C (-40F to 125F) and a shore A durometer less than or equal to 73... | |
| 1/32" ID x 3/32" OD Flexelene SFXAG Tubing has a durometer of 73 Shore A. Temp range: -40F to 125F. | |
| 1/32" ID x 3/32" OD KFlex Tubing has a durometer of 85 shore A. High Temp range: 176 F. | |
| 1/4" ID x .438 OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 250 PSI @ 70F. | |
| 1/4" ID x .500" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 350 PSI @ 70F. | |
| 1/4" ID x 1/2" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation... | |
| 1/4" ID x 1/2" OD Excelon Laboratory Tubing has a working pressure of 43 PSI @ 73F. It has a minimum bend radius of 1/2". It has a durometer of... | |
| 1/4" ID x 1/2" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 1/4" ID x 1/2" OD x 1/8" Wall Clear PVC Tubing has a working pressure of 70 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 1/4" ID x 3/8" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation... | |
| 1/4" ID x 3/8" OD Excelon Laboratory Tubing has a working pressure of 25 PSI @ 73F. It has a minimum bend radius of 1". It has a durometer of... | |
| 1/4" ID x 3/8" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 1/4" ID x 3/8" OD Flexelene FX Tubing has a durometer of 92 shore A. Temp range: -40F to 170F. | |
| 1/4" ID x 3/8" OD Flexelene SFX Tubing has a temperature range of -40C to 52C (-40F to 125F) and a shore A durometer less than or equal to 73... | |
| 1/4" ID x 3/8" OD Flexelene SFXAG Tubing has a durometer of 73 Shore A. Temp range: -40F to 125F. | |
| 1/4" ID x 3/8" OD KFlex Tubing has a durometer of 85 shore A. High Temp range: 176 F. | |
| 1/4" ID x 3/8" OD Natural Santoprene 73A FDA Tubing has a durometer of 73 shore A, a tensile trength of 1230 PSI, a specific gravity of .97 and an... | |
| 1/4" ID x 3/8" OD x 1/16" Wall Clear PVC Tubing has a working pressure of 55 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 1/4" ID x 3/8" OD. 73 Working PSI @ 72F. 220 Burst PSI @ 72F. 1/16" Wall. 1" Bend radius. | |
| 1/4" ID x 5/8" OD x 3/16" Wall Vacuum Tubing has a working pressure 59 PSI @ 73F. It has a minimum bend radius of 1/2". It has a durometer... | |
| 1/4" ID x 7/16" OD Excelon Laboratory Tubing has a working pressure of 34 PSI @ 73F. It has a minimum bend radius of 3/4". It has a durometer of... | |
| 1/4" ID x 7/16" OD x 3/32" Wall Clear PVC Tubing has a working pressure of 60 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 1/8" ID x .328" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 350 PSI @ 70F. | |
| 1/8" ID x 1/4" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation... | |
| 1/8" ID x 1/4" OD Excelon Laboratory Tubing has a working pressure of 43 PSI @ 73F. It has a minimum bend radius of 3/8". It has a durometer of... | |
| 1/8" ID x 1/4" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 1/8" ID x 1/4" OD Flexelene FX Tubing has a durometer of 92 shore A. Temp range: -40F to 170F. | |
| 1/8" ID x 1/4" OD Flexelene SFX Tubing has a temperature range of -40C to 52C (-40F to 125F) and a shore A durometer less than or equal to 73... | |
| 1/8" ID x 1/4" OD Flexelene SFXAG Tubing has a durometer of 73 Shore A. Temp range: -40F to 125F. | |
| 1/8" ID x 1/4" OD KFlex Tubing has a durometer of 85 shore A. High Temp range: 176 F. | |
| 1/8" ID x 1/4" OD Natural Santoprene 73A FDA Tubing has a durometer of 73 shore A, a tensile trength of 1230 PSI, a specific gravity of .97 and an... | |
| 1/8" ID x 1/4" OD x 1/16" Wall Clear PVC Tubing has a working pressure of 68 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 1/8" ID x 1/4" OD. 150 Working PSI @ 72F. 450 Burst PSI @ 72F. 1/16" Wall. 1/4" Bend radius. | |
| 1/8" ID x 3/16" OD Excelon Laboratory Tubing has a working pressure of 31 PSI @ 73F. It has a minimum bend radius of 1/2". It has a durometer of... | |
| 1/8" ID x 3/16" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 1/8" ID x 3/16" OD Flexelene FX Tubing has a durometer of 92 shore A. Temp range: -40F to 170F. | |
| 1/8" ID x 3/16" OD Flexelene SFX Tubing has a temperature range of -40C to 52C (-40F to 125F) and a shore A durometer less than or equal to 73... | |
| 1/8" ID x 3/16" OD KFlex Tubing has a durometer of 85 shore A. High Temp range: 176 F. | |
| 1/8" ID x 3/16" OD x 1/32" Wall Clear PVC Tubing has a working pressure of 44 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 11/16" ID x 1" OD x 5/32" Wall Clear PVC Tubing has a working pressure of 40 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 11/16" ID x 7/8" OD x 3/32" Wall Clear PVC Tubing has a working pressure of 30 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 2" ID x 2-1/2" OD Excelon Laboratory Tubing has a working pressure of 14 PSI @ 73F. It has a minimum bend radius of 9-3/8". It has a durometer of... | |
| 2" ID x 2-1/2" OD x 1/4" Wall Clear PVC Tubing has a working pressure of 35 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 2" ID x 2.49" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 75 PSI @ 70F. | |
| 2" ID x 2.5" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 75 PSI @ 70F. | |
| 2-1/2" ID x 3" OD x 1/4" Wall Clear PVC Tubing has a working pressure of 33 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 2-1/4" ID x 2-3/4" OD x 1/4" Wall Clear PVC Tubing has a working pressure of 36 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 2mm ID x 4mm OD x 1mm Wall Laboratory Metric Tubing has a working pressure of 40 PSI @ 73F. It has a durometer of 55 A, a specific gravity... | |
| 3" ID x 3-1/2" OD x 1/4" Wall Clear PVC Tubing has a working pressure of 29 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 3-1/2" ID x 4" OD x 1/4" Wall Clear PVC Tubing has a working pressure of 25 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 3/16" ID x .406" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 250 PSI @ 70F. | |
| 3/16" ID x 1/4" OD Excelon Laboratory Tubing has a working pressure of 23 PSI @ 73F. It has a minimum bend radius of 1". It has a durometer of... | |
| 3/16" ID x 1/4" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 3/16" ID x 1/4" OD Flexelene FX Tubing has a durometer of 92 shore A. Temp range: -40F to 170F. | |
| 3/16" ID x 1/4" OD Flexelene SFX Tubing has a temperature range of -40C to 52C (-40F to 125F) and a shore A durometer less than or equal to 73... | |
| 3/16" ID x 1/4" OD Flexelene SFXAG Tubing has a durometer of 73 Shore A. Temp range: -40F to 125F. | |
| 3/16" ID x 1/4" OD KFlex Tubing has a durometer of 85 shore A. High Temp range: 176 F. | |
| 3/16" ID x 3/8" OD x 3/32" Wall Clear PVC Tubing has a working pressure of 70 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 3/16" ID x 5/16" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation... | |
| 3/16" ID x 5/16" OD Excelon Laboratory Tubing has a working pressure of 31 PSI @ 73F. It has a minimum bend radius of 5/8". It has a durometer of... | |
| 3/16" ID x 5/16" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 3/16" ID x 5/16" OD Flexelene FX Tubing has a durometer of 92 shore A. Temp range: -40F to 170F. | |
| 3/16" ID x 5/16" OD Flexelene SFX Tubing has a temperature range of -40C to 52C (-40F to 125F) and a shore A durometer less than or equal to 73... | |
| 3/16" ID x 5/16" OD Flexelene SFXAG Tubing has a durometer of 73 Shore A. Temp range: -40F to 125F. | |
| 3/16" ID x 5/16" OD KFlex Tubing has a durometer of 85 shore A. High Temp range: 176 F. | |
| 3/16" ID x 5/16" OD x 1/16" Wall Clear PVC Tubing has a working pressure of 65 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 3/16" ID x 5/16" OD. 96 Working PSI @ 72F. 320 Burst PSI @ 72F. 1/16" Wall. 1/2" Bend radius. | |
| 3/16" ID x 7/16" OD Excelon Laboratory Tubing has a working pressure of 54 PSI @ 73F. It has a minimum bend radius of 3/8". It has a durometer of... | |
| 3/16" ID x 7/16" OD x 1/8" Wall Clear PVC Tubing has a working pressure of 80 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 3/16" ID x 9/16" OD x 3/16" Wall Vacuum Tubing has a working pressure of 70 PSI @ 73F. It has a minimum bend radius of 1/4". It has a... | |
| 3/32" ID x 5/32" OD Excelon Laboratory Tubing has a working pressure of 32 PSI @ 73F. It has a minimum bend radius of 3/8". It has a durometer of... | |
| 3/32" ID x 5/32" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 3/32" ID x 5/32" OD Flexelene FX Tubing has a durometer of 92 shore A. Temp range: -40F to 170F. | |
| 3/32" ID x 5/32" OD Flexelene SFX Tubing has a temperature range of -40C to 52C (-40F to 125F) and a shore A durometer less than or equal to 73... | |
| 3/32" ID x 5/32" OD Flexelene SFXAG Tubing has a durometer of 73 Shore A. Temp range: -40F to 125F. | |
| 3/32" ID x 5/32" OD KFlex Tubing has a durometer of 85 shore A. High Temp range: 176 F. | |
| 3/32" ID x 5/32" OD. 86 Working PSI @ 72F. 260 Burst PSI @ 72F. 1/32" Wall. 3/16" Bend radius. | |
| 3/4" ID x 1" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation... | |
| 3/4" ID x 1" OD Excelon Laboratory Tubing has a working pressure of 18 PSI @ 73F. It has a minimum bend radius of 3-1/4". It has a durometer of... | |
| 3/4" ID x 1" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 3/4" ID x 1" OD Flexelene FX Tubing has a durometer of 92 shore A. Temp range: -40F to 170F. | |
| 3/4" ID x 1" OD KFlex Tubing has a durometer of 85 shore A. High Temp range: 176 F. | |
| 3/4" ID x 1" OD Natural Santoprene 73A FDA Tubing has a durometer of 73 shore A, a tensile trength of 1230 PSI, a specific gravity of .97 and an... | |
| 3/4" ID x 1" OD x 1/8" Wall Clear PVC Tubing has a working pressure of 35 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 3/4" ID x 1-1/16" OD x 5/32" Wall Clear PVC Tubing has a working pressure of 40 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 3/4" ID x 1-1/2" OD x 3/8" Wall Vacuum Tubing has a working pressure of 38 PSI @ 73F. It has a minimum bend radius of 1-1/2". It has a... | |
| 3/4" ID x 1-1/4" OD Excelon Laboratory Tubing has a working pressure of 31 PSI @ 73F. It has a minimum bend radius of 2". It has a durometer of... | |
| 3/4" ID x 1-1/8" OD Excelon Laboratory Tubing has a working pressure of 25 PSI @ 73F. It has a minimum bend radius of 2-3/8". It has a durometer of... | |
| 3/4" ID x 1.031" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 150 PSI @ 70F. | |
| 3/4" ID x 1.125" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 200 PSI @ 70F. | |
| 3/8" ID x .594" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 225 PSI @ 70F. | |
| 3/8" ID x .625" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 275 PSI @ 70F. | |
| 3/8" ID x 1/2" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation... | |
| 3/8" ID x 1/2" OD Excelon Laboratory Tubing has a working pressure of 18 PSI @ 73F. It has a minimum bend radius of 1-1/2". It has a durometer of... | |
| 3/8" ID x 1/2" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 3/8" ID x 1/2" OD Flexelene FX Tubing has a durometer of 92 shore A. Temp range: -40F to 170F. | |
| 3/8" ID x 1/2" OD Flexelene SFX Tubing has a temperature range of -40C to 52C (-40F to 125F) and a shore A durometer less than or equal to 73... | |
| 3/8" ID x 1/2" OD Flexelene SFXAG Tubing has a durometer of 73 Shore A. Temp range: -40F to 125F. | |
| 3/8" ID x 1/2" OD KFlex Tubing has a durometer of 85 shore A. High Temp range: 176 F. | |
| 3/8" ID x 1/2" OD x 1/16" Wall Clear PVC Tubing has a working pressure of 40 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 3/8" ID x 1/2" OD. 53 Working PSI @ 72F. 160 Burst PSI @ 72F. 1/16" Wall. 1-3/4" Bend radius. | |
| 3/8" ID x 5/8" OD Excelon Laboratory Tubing has a working pressure of 31 PSI @ 73F. It has a minimum bend radius 1-1/8". It has a durometer of 55... | |
| 3/8" ID x 5/8" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 3/8" ID x 5/8" OD Natural Santoprene 73A FDA Tubing has a durometer of 73 shore A, a tensile trength of 1230 PSI, a specific gravity of .97 and an... | |
| 3/8" ID x 5/8" OD x 1/8" Wall Clear PVC Tubing has a working pressure of 65 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 3/8" ID x 7/8" OD x 1/4" Wall Vacuum Tubing has a working pressure of 49 PSI @ 73F. It has a minimum bend radius of 5/8". It has a... | |
| 3/8" ID x 9/16" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation... | |
| 3/8" ID x 9/16" OD Excelon Laboratory Tubing has a working pressure of 25 PSI @ 73F. It has a minimum bend radius of 1-3/8". It has a durometer of... | |
| 3/8" ID x 9/16" OD Natural Santoprene 73A FDA Tubing has a durometer of 73 shore A, a tensile trength of 1230 PSI, a specific gravity of .97 and an... | |
| 3/8" ID x 9/16" OD x 3/32" Wall Clear PVC Tubing has a working pressure of 50 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 3mm ID x 5mm OD x 1mm Wall Laboratory Metric Tubing has a working pressure of 30 PSI @ 73F. It has a durometer of 55 A, a specific gravity... | |
| 4mm ID x 6mm OD x 1mm Wall Laboratory Metric Tubing has a working pressure of 25 PSI @ 73F. It has a durometer of 55 A, a specific gravity... | |
| 5/16" ID x .563" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 275 PSI @ 70 F. | |
| 5/16" ID x 1/2" OD Excelon Laboratory Tubing has a working temperature of 28 PSI @ 73F. It has a minimum bend radius of 1". It has a durometer of... | |
| 5/16" ID x 1/2" OD x 3/32" Wall Clear PVC Tubing has a working pressure of 60 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 5/16" ID x 7/16" OD Excelon Laboratory Tubing has a working pressure of 21 PSI @ 73F. It has a minimum bend radius of 1-3/8". It has a durometer of... | |
| 5/16" ID x 7/16" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 5/16" ID x 7/16" OD Flexelene FX Tubing has a durometer of 92 shore A. Temp range: -40F to 170F. | |
| 5/16" ID x 7/16" OD Flexelene SFX Tubing has a temperature range of -40C to 52C (-40F to 125F) and a shore A durometer less than or equal to 73... | |
| 5/16" ID x 7/16" OD Flexelene SFXAG Tubing has a durometer of 73 Shore A. Temp range: -40F to 125F. | |
| 5/16" ID x 7/16" OD KFlex Tubing has a durometer of 85 shore A. High Temp range: 176 F. | |
| 5/16" ID x 7/16" OD x 1/16" Wall Clear PVC Tubing has a working pressure of 50 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 5/16" ID x 7/16" OD. 66 Working PSI @ 72F. 200 Burst PSI @ 72F. 1/16" Wall. 1-1/2" Bend radius. | |
| 5/16" ID x 9/16" OD Excelon Laboratory Tubing has a working temperature of 36 PSI @ 73F. It has a minimum bend radius of 7/8". It has a durometer of... | |
| 5/16" ID x 9/16" OD x 1/8" Wall Clear PVC Tubing has a working pressure of 70 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 5/8" ID x 1-3/8" OD x 3/8" Wall Vacuum Tubing has a working pressure of 45 PSI @ 73F. It has a minimum bend radius of 1". It has a... | |
| 5/8" ID x 1.00" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 275 PSI @ 70F. | |
| 5/8" ID x 13/16" OD Excelon Laboratory Tubing has a working pressure of 16 PSI @ 73F. It has a minimum bend radius of 3". It has a durometer of... | |
| 5/8" ID x 13/16" OD x 3/32" Wall Clear PVC Tubing has a working pressure of 35 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 5/8" ID x 15/16" OD Excelon Laboratory Tubing has a working pressure of 25 PIS @ 73F. It has a minimum bend radius of 2". It has a durometer of... | |
| 5/8" ID x 15/16" OD x 5/32" Wall Clear PVC Tubing has a working pressure of 50 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 5/8" ID x 3/4" OD Natural Santoprene 73A FDA Tubing has a durometer of 73 shore A, a tensile trength of 1230 PSI, a specific gravity of .97 and an... | |
| 5/8" ID x 7/8" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation... | |
| 5/8" ID x 7/8" OD Excelon Laboratory Tubing has a working pressure of 21 PSI @ 73F. It has a minimum bend radius 2-3/8". It has a durometer of 55... | |
| 5/8" ID x 7/8" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 5/8" ID x 7/8" OD Flexelene FX Tubing has a durometer of 92 shore A. Temp range: -40F to 170F. | |
| 5/8" ID x 7/8" OD KFlex Tubing has a durometer of 85 shore A. High Temp range: 176 F. | |
| 5/8" ID x 7/8" OD x 1/8" Wall Clear PVC Tubing has a working pressure of 40 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 5mm ID x 8mm OD x 1.5mm Wall Laboratory Metric Tubing has a working pressure of 30 PSI @ 73F. It has a durometer of 55 A, a specific gravity... | |
| 6mm ID x 9mm OD x 1.5mm Wall Laboratory Metric Tubing has a working pressure of 25 PSI @ 73F. It has a durometer of 55 A, a specific gravity... | |
| 7/16" ID x 11/16" OD x 1/8" Wall Clear PVC Tubing has a working pressure of 50 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 7/16" ID x 5/8" OD x 3/32" Wall Clear PVC Tubing has a working pressure of 45 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 7/16" ID x 9/16" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation... | |
| 7/16" ID x 9/16" OD Excelon Laboratory Tubing has a working pressure of 16 PSI @ 73F. It has a minimum bend radius of 2-1/4". It has a durometer of... | |
| 7/16" ID x 9/16" OD x 1/16" Wall Clear PVC Tubing has a working pressure of 40 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 7/8" ID x 1-1/8" OD Excelon Laboratory Tubing has a working pressure of 16 PSI @ 73F. It has a minimum bend radius of 4-1/8". It has a durometer of... | |
| 7/8" ID x 1-1/8" OD x 1/8" Wall Clear PVC Tubing has a working pressure of 30 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 7/8" ID x 1-3/16" OD x 5/32" Wall Clear PVC Tubing has a working pressure of 35 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 8mm ID x 12mm OD x 2mm Wall Laboratory Metric Tubing has a working pressure of 25 PSI @ 73F. It has a durometer of 55 A, a specific gravity... | |
| 9/16" ID x 13/16" OD x 1/8" Wall Clear PVC Tubing has a working pressure of 45 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| 9/16" ID x 3/4" OD x 3/32" Wall Clear PVC Tubing has a working pressure of 40 PSI @ 68F. It has a durometer of 68 A, a tensile strength... | |
| Clear, flexible PVC tubing. It has a 165F (74C) maximum operating temperature. Tensile strength is 2450psi (16.9MPa). Durometer is 67 Shore A. Brittleness temperature is -45F (-43C). Specific gravity is... | |
| EJ Beverage Ultra Barrier tubing from EJ Beverage is constructed of a unique compound that provides for an excellent alternative to PVC. PVC free and BPA, it also contains no... | |
| Expanded Internal Diameter: 1" (25.4 mm), Recovered Internal Diameter: 0.320" (8.1 mm) | |
| Expanded Internal Diameter: 1-1/2" (39.9 mm), Recovered Internal Diameter: 0.510" (13 mm) | |
| Expanded Internal Diameter: 1-1/4" (31.8 mm), Recovered Internal Diameter: 0.4.16" (10.6 mm) | |
| Expanded Internal Diameter: 1/2" (12.7 mm), Recovered Internal Diameter: 0.160" (4.1 mm) | |
| Expanded Internal Diameter: 1/4" (6.4 mm), Recovered Internal Diameter: 0.080" (2.0 mm) | |
| Expanded Internal Diameter: 1/8" (3.2 mm), Recovered Internal Diameter: 0.040" (1.0 mm) | |
| Expanded Internal Diameter: 3/16" (4.7 mm), Recovered Internal Diameter: 0.060" (1.5 mm) | |
| Expanded Internal Diameter: 3/4" (19.1 mm), Recovered Internal Diameter: 0.25" (6.4 mm) | |
| Expanded Internal Diameter: 3/8" (9.5 mm), Recovered Internal Diameter: 0.125" (3.2 mm) | |
| Expanded Internal Diameter: 5/16" (7.9 mm), Recovered Internal Diameter: 0.100" (2.5 mm) | |
| Flexible polyolefin has a general purpose to insulation and identification applications; cable and component covering. Clear and non-flame retardant, has shrinkable temperature of 250 F continuous operating temperature up to... | |
| Maximum Pressure: 100 PSI @ 73F and 60 PSI @ 160F, Vacuum Rating: 20" Hg @ 73F and 5" Hg @ 160F | |
| Maximum Pressure: 100 PSI @ 73F and 75 PSI @ 160F, Vacuum Rating: 20" Hg @ 73F and 10" Hg @ 160F | |
| Maximum Pressure: 125 PSI @ 73F and 70 PSI @ 160F, Vacuum Rating: 25" Hg @ 73F and 10" Hg @ 160F | |
| Maximum Pressure: 150 PSI @ 73F and 103 PSI @ 160F, Vacuum Rating: 29.9" Hg @ 73F and 15" Hg @ 160F | |
| Maximum Pressure: 200 PSI @ 73F and 110 PSI @ 160F, Vacuum Rating: 29.9" Hg @ 73F and 20" Hg @ 160F | |
| Maximum Pressure: 250 PSI @ 73F and 100 PSI @ 160F, Vacuum Rating: 29.9" Hg @ 73F and 160F | |
| Maximum Pressure: 75 PSI @ 73F and 43 PSI @ 160F, Vacuum Rating: 15" Hg @ 73F and 1" Hg @ 160F | |
| Maximum working pressure - 8 psi @ 73F, 7 psi @ 320F. Minimum bend radius 1-3/4". Vacuum rating - 10" of Hg @ 73F, 10" of Hg @ 320F. Standard... | |
| Maximum working pressure 100 PSI @ 73F and 60 PSI @ 160F. Minimum bend radius 3-3/4". Vacuum rating 20" of Hg @ 73F and 5" of Hg @ 160F. Standard... | |
| Maximum working pressure 113 psi @ 73F and 41 psi @ 212F. Approximate minimum bend radius 2-1/2". Standard roll is 50'. | |
| Maximum working pressure 113 psi @ 73F, 61 psi @ 212F and 33 psi @ 400F. Approximate bend radius 3". | |
| Maximum working pressure 139 psi @ 73F, 64 psi @ 212F and 35 psi @ 400F. Approximate minimum bend radius 3". Standard roll is 50'. | |
| Maximum working pressure 140 psi @ 73F and 50 psi @ 212F. Approximate minimum bend radius 1-3/4". Standard roll is 50'. | |
| Maximum working pressure 145 PSI @ 73F and 85 PSI @ 160F. Minimum bend radius 3-1/4". Vacuum rating 20" of Hg @ 73F and 5" of Hg @ 160F. Standard... | |
| Maximum working pressure 165 PSI @ 73F and 105 PSI @ 160F. Minimum bend radius 2-3/8". Vacuum rating 25" of Hg @ 73F and 10" of Hg @ 160F. Standard... | |
| Maximum working pressure 170 PSI @ 73F and 90 PSI @ 160F. Minimum bend radius 1-1/8". Vacuum rating 29.9" of Hg @ 73F and 25" of Hg @ 160F. Standard... | |
| Maximum working pressure 177 psi @ 73F and 64 psi @ 212F. Approximate minimum bend radius 1". Standard roll is 50'. | |
| Maximum working pressure 200 PSI @ 73F and 95 PSI @ 160F. Minimum bend radius 2-1/8". Vacuum rating 29.9" of Hg @ 73F and 10" of Hg @ 160F. Standard... | |
| Maximum working pressure 204 psi @ 73F, 109 psi @ 212F and 59 psi @ 400F. Approximate bend radius 1". | |
| Maximum working pressure 250 PSI @ 73F and 90 PSI @ 160F. Minimum bend radius 1-1/2". Vacuum rating 29.9" of Hg @ 73F and 29.9" of Hg @ 160F. Standard... | |
| Maximum working pressure 250 psi @ 73F, 115 psi @ 212F and 63 psi @ 400F. Approximate minimum bend radius 1". Standard roll is 50'. | |
| Maximum working pressure 252 PSI @ 73F. Standard roll is 50'. | |
| Maximum working pressure 254 psi @ 73F, 136 psi @ 212F and 73 psi @ 400F. Approximate bend radius 1-1/2". | |
| Maximum working pressure 289 psi @ 73F, 133 psi @ 212F and 72 psi @ 400F. Approximate minimum bend radius 3/4". Standard roll is 50'. | |
| Maximum working pressure 312 psi 73F, 143 psi @ 212F and 78 psi @ 400F. Approximate minimum bend radius 1-1/2". Standard roll is 50'. | |
| Maximum working pressure 339 psi @ 73F, 180 psi @ 212F and 97 psi @ 400F. Approximate bend radius 1/2". | |
| Maximum working pressure 412 PSI @ 73F and 148 PSI @ 212F. Approximate minimum bend radius 1/2". Standard roll is 50'. | |
| Maximum working pressure 412 psi @ 73F, 190 psi @ 212F and 103 psi @ 400F. Approximate minimum bend radius 1/2". Standard roll is 50'. | |
| Maximum working pressure 74 psi @ 73F. Standard roll is 50'. | |
| Maximum working pressure 75 PSI @ 73F and 45 PSI @ 160F. Minimum bend radius 5-7/8". Vacuum rating 10" of Hg @ 73F and 2" of Hg @ 160F. Standard... | |
| Maximum working pressure 79 psi @ 73F, 42 psi @ 212F and 23 psi @ 400F. Approximate bend radius 2". | |
| Maximum working pressure 83 psi @ 73F and 30 psi @ 212F. Approximate minimum bend radius 4". Standard roll is 50'. | |
| Maximum working pressure 93 psi @ 73F, 50 psi @ 212F and 27 psi @ 400F. Approximate bend radius 6". | |
| Maximum working pressure 97 psi @ 73F, 45 psi @ 212F and 24 psi @ 400F. Approximate minimum bend radius 2". Standard roll is 50'. | |
| Maximum working pressure 97 psi @ 73F. Standard roll is 50'. | |
| Quickly and easily add thick, durable, long-lasting, colorful or clear vinyl over most any type of material including plastics, woods and metals to improve appearance and extended the life of... | |
| Superb stress-crack resistance, tubing is ideal for applications requiring low-temperature flexibility and durability. LLDPE tubing is widely used in transporting air, water and chemicals. Meets FDA requirements. The color black... | |
| Superb stress-crack resistance, tubing is ideal for applications requiring low-temperature flexibility and durability. LLDPE tubing is widely used in transporting air, water and chemicals. Meets FDA requirements. The maximum working... | |
| Thia 1/4" OD x .062" Wall Translucent Natural LLDPE Tubing has a working pressure 358 PSI @ 70F. | |
| This .058" ID x 1/8" OD with a .034" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 830 PSI @ 70F and a burst pressure of... | |
| This .117" ID x 3/16" OD with a .035" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 600 PSI @ 70F and burst pressure of 1800... | |
| This .170" ID x .25" OD with a .040" wall thickness Black PP Tubing has a working pressure of 149 PSI @ 70F. | |
| This .170" ID x .25" OD x .040" Wall Blue LLDPE Tubing has a working pressure of 205 PSI @ 73F. | |
| This .170" ID x .25" OD x .040" Wall Green LLDPE Tubing has a working pressure of 205 PSI @ 73F. | |
| This .170" ID x .25" OD x .040" Wall Red LLDPE Tubing has a working pressure of 205 PSI @ 73F. | |
| This .170" ID x .25" OD x .040" Wall White LLDPE Tubing has a working pressure of 205 PSI @ 73F. | |
| This .170" ID x 1/4" OD with a .040" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 450 PSI @ 70F and a burst pressure of... | |
| This .250" ID x 3/8" OD with a 1/16" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 450 PSI @ 70F and a burst pressure of... | |
| This .375 ID" x 1/2" OD with a 1/16" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 330 PSI @ 70F and a burst pressure of... | |
| This 1" ID x 1-1/2" OD x 1/4" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3". It has a maximum pressure rating of 20 PSI... | |
| This 1" ID x 1-1/4" OD x 1/8" Wall EVA Tubing has a working pressure of 25 PSI @ 73F. | |
| This 1" ID x 1-1/4" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 40 PSI @ 73F and a burst pressure of 120 PSI @... | |
| This 1" ID x 1-1/4" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 4-3/4". It has a maximum pressure rating of 12 PSI... | |
| This 1" OD x .093" Wall Natural Color HDPE Tubing has a working pressure of 140 PSI @ 70F. | |
| This 1" OD x .093" Wall Natural Polypropylene Tubing has a working pressure of 80 PSI @ 70F. | |
| This 1" OD x .093" Wall Translucent Natural LLDPE Tubing has a working pressure 110 PSI @ 70F. | |
| This 1-1/2" OD x .125" Wall Natural Color HDPE Tubing has a working pressure 124 PSI @ 70F. | |
| This 1-1/2" OD x .125" Wall Natural Polypropylene Tubing has a working pressure of 71 PSI @ 70F. | |
| This 1-1/2" OD x .125" Wall Translucent Natural LLDPE Tubing has a working pressure of 98 PSI @ 70F. | |
| This 1-1/4" ID x 1-1/2" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 7-7/8". It has a maximum pressure rating of 10 PSI... | |
| This 1-1/4" OD x .125" Wall Natural Color HDPE Tubing has a working pressure of 152 PSI @ 70F. | |
| This 1-1/4" OD x .125" Wall Natural Polypropylene Tubing has a working pressure of 87 PSI @ 70F. | |
| This 1-1/4" OD x .125" Wall Translucent Natural LLDPE Tubing has a working pressure of 120 PSI @ 70F. | |
| This 1-3/4" OD x .125" Wall Translucent Natural LLDPE Tubing has a working pressure 83 PSI @ 70F. | |
| This 1/16" ID x 1/8" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1/4". It has a maximum pressure rating of 36 PSI... | |
| This 1/16" ID x 3/16" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1/8". It has a maximum pressure rating of 69 PSI... | |
| This 1/2" ID x .960" OD Nautilus Weighted Aeration Tubing weighs 40.0 lbs per 100'. | |
| This 1/2" ID x 11/16" OD x 3/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-1/4". It has a maximum pressure rating of 15 PSI... | |
| This 1/2" ID x 3/4" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1-1/2". It has a maximum pressure rating of 20 PSI... | |
| This 1/2" ID x 5/8" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 36 PSI @ 73F and a burst pressure of 108 PSI @... | |
| This 1/2" ID x 5/8" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-7/8". It has a maximum pressure rating of 12 PSI... | |
| This 1/2" OD x .062" Wall Black LLDPE Tubing has a working pressure of 153 PSI @ 70F. | |
| This 1/2" OD x .062" Wall Natural Color HDPE Tubing has a working pressure of 194 PSI @ 70F. | |
| This 1/2" OD x .062" Wall Natural Polypropylene Tubing has a working pressure of 112 PSI @ 70F. | |
| This 1/2" OD x .062" Wall Translucent Natural LLDPE Tubing has a working pressure of 153 PSI @ 70F. | |
| This 1/2" OD x .375" ID Type T Nylon Tubing has a working pressure of 503 PSI @ 70F and a burst pressure of 1000 PSI. | |
| This 1/32" ID x 3/32" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1/8". It has a maximum pressure rating of 69 PSI... | |
| This 1/4" ID x 1/2" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1/2". It has a maximum pressure rating of 36 PSI... | |
| This 1/4" ID x 3/8" OD with a 1/16" wall thickness Black PP Tubing has a working pressure of 157 PSI @ 70F. | |
| This 1/4" ID x 3/8" OD x 1/16" Wall Blue LLDPE Tubing has a working pressure of 214 PSI @ 73F. | |
| This 1/4" ID x 3/8" OD x 1/16" Wall EVA Tubing has a working pressure of 25 PSI @ 73F. | |
| This 1/4" ID x 3/8" OD x 1/16" Wall Green LLDPE Tubing has a working pressure of 214 PSI @ 73F. | |
| This 1/4" ID x 3/8" OD x 1/16" Wall Red LLDPE Tubing has a working pressure of 214 PSI @ 73F. | |
| This 1/4" ID x 3/8" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 67 PSI @ 70F and a burst pressure of 201 PSI @... | |
| This 1/4" ID x 3/8" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1". It has a maximum pressure rating of 20 PSI... | |
| This 1/4" ID x 3/8" OD x 1/16" Wall White LLDPE Tubing has a working pressure of 214 PSI @ 73F. | |
| This 1/4" ID x 5/16" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1-5/8". It has a maximum pressure rating of 12 PSI... | |
| This 1/4" ID x 7/16" OD x 3/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3/4". It has a maximum pressure rating of 28 PSI... | |
| This 1/4" OD x .040" Wall Black LLDPE Tubing has a working pressure of 205 PSI @ 70F. | |
| This 1/4" OD x .040" Wall Natural Color HDPE Tubing has a working pressure of 260 PSI @ 70F. | |
| This 1/4" OD x .040" Wall Natural Polypropylene Tubing has a working pressure of 149 PSI @ 70F. | |
| This 1/4" OD x .040" Wall Translucent Natural LLDPE Tubing has a working pressure of 205 PSI @ 70F. | |
| This 1/4" OD x .062" Wall Black LLDPE Tubing has a working pressure of 358 PSI @ 70F. | |
| This 1/4" OD x .062" Wall Natural Color HDPE Tubing has a working pressure of 456 PSI @ 70F. | |
| This 1/4" OD x .062" Wall Natural Polypropylene Tubing has a working pressure of 272 PSI @ 70F. | |
| This 1/4" OD x .150" ID Type H Nylon Tubing has a working pressure of 922 PSI @ 70F and a burst pressure of 2500 PSI. | |
| This 1/4" OD x .190" ID Type T Nylon Tubing has a working pressure of 553 PSI @ 70F and a burst pressure of 1000 PSI. | |
| This 1/8" ID x 1/4" OD with a 1/16" wall thickness Black PP Tubing has a working pressure of 272 PSI @ 70F. | |
| This 1/8" ID x 1/4" OD x 1/16" Wall Blue LLDPE Tubing has a working pressure of 358 PSI @ 73F. | |
| This 1/8" ID x 1/4" OD x 1/16" Wall Green LLDPE Tubing has a working pressure of 358 PSI @ 73F. | |
| This 1/8" ID x 1/4" OD x 1/16" Wall Red LLDPE Tubing has a working pressure of 358 PSI @ 73F. | |
| This 1/8" ID x 1/4" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 130 PSI @ 70F and a burst pressure of 390 PSI @... | |
| This 1/8" ID x 1/4" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3/8". It has a maximum pressure rating of 36 PSI... | |
| This 1/8" ID x 1/4" OD x 1/16" Wall White LLDPE Tubing has a working pressure of 358 PSI @ 73F. | |
| This 1/8" ID x 3/16" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1/2". It has a maximum pressure rating of 20 PSI... | |
| This 1/8" OD x .078" ID Type H Nylon Tubing has a working pressure of 854 PSI @ 70F and a burst pressure of 2500 PSI. | |
| This 1/8" OD x .096" ID Type T Nylon Tubing has a working pressure of 456 PSI @ 70F and a burst pressure of 1000 PSI. | |
| This 2 mm ID x 4 mm OD x 1 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 7 mm. It has a maximum working... | |
| This 2.7mm ID x 4mm OD Natural Nylon 6 Tubing has a working pressure of 698 psi @ 73F. | |
| This 2mm x 4mm Natural LLDPE Tubing has a working pressure of 360 PSI @ 73F. | |
| This 3/16" ID x 1/4" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1". It has a maximum pressure rating of 14 PSI... | |
| This 3/16" ID x 3/8" OD x 3/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1/2". It has a maximum pressure rating of 36 PSI... | |
| This 3/16" ID x 5/16" OD x 1/16" Wall EVA Tubing has a working pressure of 55 PSI @ 73F. | |
| This 3/16" ID x 5/16" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 70 PSI @ 73F and a burst pressure of 222 PSI @... | |
| This 3/16" ID x 5/16" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 5/8". It has a maximum pressure rating of 25 PSI... | |
| This 3/16" ID x 7/16" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3/8". It has a maximum pressure rating of 47 PSI... | |
| This 3/16" OD x .110" ID Type H Nylon Tubing has a working pressure of 960 PSI @ 70F and a burst pressure of 2500 PSI. | |
| This 3/16" OD x .138" ID Type T Nylon Tubing has a working pressure of 567 PSI @ 70F and a burst pressure of 1000 PSI. | |
| This 3/32" ID x 5/32" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3/8". It has a maximum pressure rating of 25 PSI... | |
| This 3/4" ID x 1" OD x 1/8" Wall EVA Tubing has a working pressure of 35 PSI @ 73F. | |
| This 3/4" ID x 1" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 51 PSI @ 70F and a burst pressure of 153 PSI @... | |
| This 3/4" ID x 1" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3-1/4". It has a maximum pressure rating of 14 PSI... | |
| This 3/4" ID x 1-1/8" OD x 3/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-3/8". It has a maximum pressure rating of 20 PSI... | |
| This 3/4" ID x 1.275" OD Nautilus Weighted Aeration Tubing weighs 63 lbs per 100'. | |
| This 3/4" OD x .075" Wall Natural Color HDPE Tubing has a working pressure of 152 PSI @ 70F. | |
| This 3/4" OD x .075" Wall Natural Polypropylene Tubing has a working pressure of 87 PSI @ 70F. | |
| This 3/4" OD x .075" Wall Translucent Natural LLDPE Tubing has a working pressure of 120 PSI @ 70F. | |
| This 3/8" ID x 1/2" OD with a 1/16" wall thickness Black PP Tubing has a working pressure of 112 PSI @ 70F. | |
| This 3/8" ID x 1/2" OD x 1/16" Wall Blue LLDPE Tubing has a working pressure of 153 PSI @ 73F. | |
| This 3/8" ID x 1/2" OD x 1/16" Wall EVA Tubing has a working pressure of 45 PSI @ 73F. | |
| This 3/8" ID x 1/2" OD x 1/16" Wall Green LLDPE Tubing has a working pressure of 153 PSI @ 73F. | |
| This 3/8" ID x 1/2" OD x 1/16" Wall Red LLDPE Tubing has a working pressure of 153 PSI @ 73F. | |
| This 3/8" ID x 1/2" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 59 PSI @ 70F and a burst pressure of 177 PSI @... | |
| This 3/8" ID x 1/2" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1-1/2". It has a maximum pressure rating of 14 PSI... | |
| This 3/8" ID x 1/2" OD x 1/16" Wall White LLDPE Tubing has a working pressure of 153 PSI @ 73F. | |
| This 3/8" ID x 5/8" OD x 1/8" Wall EVA Tubing has a working pressure of 55 PSI @ 73F. | |
| This 3/8" ID x 5/8" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1-1/8". It has a maximum pressure rating of 25 PSI... | |
| This 3/8" ID x 9/16" OD x 3/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1-3/8". It has a maximum pressure rating of 20 PSI... | |
| This 3/8" OD x .062" Wall Black LLDPE Tubing has a working pressure of 214 PSI @ 70F. | |
| This 3/8" OD x .062" Wall Natural Color HDPE Tubing has a working pressure of 272 PSI @ 70F. | |
| This 3/8" OD x .062" Wall Natural Polypropylene Tubing has a working pressure of 157 PSI @ 70F. | |
| This 3/8" OD x .062" Wall Translucent Natural LLDPE Tubing has a working pressure of 214 PSI @ 70F. | |
| This 3/8" OD x .225" ID Type H Nylon Tubing has a working pressure of 922 PSI @ 70F and a burst pressure of 2500 PSI . | |
| This 3/8" OD x .295" ID Type T Nylon Tubing has a working pressure of 440 PSI @ 70F and a burst pressure of 1000 PSI. | |
| This 3mm ID x 5mm OD x 1 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 13 mm. It has a maximum working pressure of... | |
| This 4mm ID x 6mm OD Natural Nylon 6 Tubing has a working pressure of 720 psi @ 73F. | |
| This 4mm ID x 6mm OD Nylotube Black Nylon Tubing has a working pressure of 430 PSI @ 70F and a burst pressure of 1300 PSI @ 70F. It has... | |
| This 4mm ID x 6mm OD Nylotube Blue Nylon Tubing has a working pressure of 430 PSI @ 70F and a burst pressure of 1300 PSI @ 70F. It has... | |
| This 4mm ID x 6mm OD Nylotube Green Nylon Tubing has a working pressure of 430 PSI @ 70F and a burst pressure of 1300 PSI @ 70F. It has... | |
| This 4mm ID x 6mm OD Nylotube Natural Nylon Tubing has a working pressure of 430 PSI @ 70F and a burst pressure of 1300 PSI @ 70F. It has... | |
| This 4mm ID x 6mm OD Nylotube Red Nylon Tubing has a working pressure of 430 PSI @ 70F and a burst pressure of 1300 PSI @ 70F. It has... | |
| This 4mm ID x 6mm OD Nylotube Yellow Nylon Tubing has a working pressure of 430 PSI @ 70F and a burst pressure of 1300 PSI @ 70F. It has... | |
| This 4mm ID x 6mm OD x 1 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 16 mm. It has a maximum working pressure of... | |
| This 4mm x 6mm Natural LLDPE Tubing has a working pressure of 216 PSI @ 73F. | |
| This 5/16" ID x 1/2" OD x 3/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1". It has a maximum pressure rating of 23 PSI... | |
| This 5/16" ID x 7/16" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1-3/8". It has a maximum pressure rating of 17 PSI... | |
| This 5/16" ID x 9/16" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 7/8". It has a maximum pressure rating of 30 PSI... | |
| This 5/16" OD x .062" Wall Black LLDPE Tubing has a working pressure of 268 PSI @ 70F. | |
| This 5/16" OD x .062" Wall Natural Color HDPE Tubing has a working pressure of 340 PSI @ 70F. | |
| This 5/16" OD x .062" Wall Natural Polypropylene Tubing has a working pressure of 196 PSI @ 70F. | |
| This 5/16" OD x .062" Wall Translucent Natural LLDPE Tubing has a working pressure of 268 PSI @ 70F. | |
| This 5/16" OD x .188" ID Type H Nylon Tubing has a working pressure of 913 PSI @ 70F and a burst pressure of 2500 PSI. | |
| This 5/16" OD x .242" ID Type T Nylon Tubing has a working pressure of 465 PSI @ 70F and a burst pressure of 1000 PSI. | |
| This 5/32" ID x 7/32" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3/8". It has a maximum pressure rating of 17 PSI... | |
| This 5/8" ID x 1.065" OD Nautilus Weighted Aeration Tubing weighs 44 lbs per 100'. | |
| This 5/8" ID x 13/16" OD x 3/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3". It has a maximum pressure rating of 13 PSI... | |
| This 5/8" ID x 3/4" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 40 PSI @ 70F and a burst pressure of 120 PSI @... | |
| This 5/8" ID x 7/8" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-3/8". It has a maximum pressure rating of 17 PSI... | |
| This 5/8" OD x .062" Wall Black LLDPE Tubing has a working pressure of 119 PSI @ 70F. | |
| This 5/8" OD x .062" Wall Natural Color HDPE Tubing has a working pressure of 151 PSI @ 70F. | |
| This 5/8" OD x .062" Wall Natural Polypropylene Tubing has a working pressure of 87 PSI @ 70F. | |
| This 5/8" OD x .062" Wall Translucent Natural LLDPE Tubing has a working pressure of 119 PSI @ 70F. | |
| This 5mm ID x 8mm OD x 1.5 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 19 mm. It has a maximum working pressure of... | |
| This 6mm ID x 8mm OD Natural Nylon 6 Tubing has a working pressure of 574 psi @ 73F. | |
| This 6mm ID x 8mm OD Nylotube Black Nylon Tubing has a working pressure of 315 PSI @ 70F and a burst pressure of 950 PSI @ 70F. It has... | |
| This 6mm ID x 8mm OD Nylotube Blue Nylon Tubing has a working pressure of 315 PSI @ 70F and a burst pressure of 950 PSI @ 70F. It has... | |
| This 6mm ID x 8mm OD Nylotube Green Nylon Tubing has a working pressure of 315 PSI @ 70F and a burst pressure of 950 PSI @ 70F. It has... | |
| This 6mm ID x 8mm OD Nylotube Natural Nylon Tubing has a working pressure of 315 PSI @ 70F and a burst pressure of 950 PSI @ 70F. It has... | |
| This 6mm ID x 8mm OD Nylotube Red Nylon Tubing has a working pressure of 315 PSI @ 70F and a burst pressure of 950 PSI @ 70F. It has... | |
| This 6mm ID x 8mm OD Nylotube Yellow Nylon Tubing has a working pressure of 315 PSI @ 70F and a burst pressure of 950 PSI @ 70F. It has... | |
| This 6mm ID x 9mm OD x 1.5 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 22 mm. It has a maximum working pressure of... | |
| This 6mm x 8mm Natural LLDPE Tubing has a working pressure of 164 PSI @ 73F. | |
| This 7/16" ID x 11/16" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1-3/8". It has a maximum pressure rating of 22 PSI... | |
| This 7/16" ID x 9/16" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-1/4". It has a maximum pressure rating of 13 PSI... | |
| This 7/8" ID x 1-1/8" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 4-1/8". It has a maximum pressure rating of 13 PSI... | |
| This 8mm ID x 12mm OD x 2 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 29 mm. It has a maximum working pressure of... | |
| Tygon LP1500 Low Permeation Fuel Tubing is designed to meet new emission standards. It is EPA and CARB certified to meet permeation emission standards of 15g/M2/day. The robust multi-layer is... | |
| Working pressure - 24 PSI at 73F - 12 PSI at 125F | |
| Working pressure - 26 PSI at 73F - 13 PSI at 125F | |
| Working pressure - 28 PSI at 73F - 14 PSI at 125F | |
| Working pressure - 32 PSI at 73F - 16 PSI at 125 F | |
| Working pressure - 32 PSI at 73F - 16 PSI at 125F | |
| Working pressure - 34 PSI at 73F - 17 PSI at 125F | |
| Working pressure - 38 PSI at 73F - 19 PSI at 125F |
| << Prev |