U.S. Plastic Corporation Excelprene TPE Food Process Tubing 54478

Description
1/8"ID X 1/4"OD X 1/16" Wall Food Process Tubing has a maximum pressure rating of 19 PSI @ 73F and a minimum bend radius of 1/2". Meets FDA, 3-A and NSF criteria. Durometer is 64 Shore A, specific gravity is .97, and the tensile strength is 1,000 PSI. Temperature range is from -75F to 275F.
Description
1/8"ID X 1/4"OD X 1/16" Wall Food Process Tubing has a maximum pressure rating of 19 PSI @ 73F and a minimum bend radius of 1/2". Meets FDA, 3-A and NSF criteria. Durometer is 64 Shore A, specific gravity is .97, and the tensile strength is 1,000 PSI. Temperature range is from -75F to 275F.

Suppliers

Company
Product
Description
Supplier Links
Excelprene TPE Food Process Tubing - 54478 - U.S. Plastic Corporation
Lima, OH, USA
Excelprene TPE Food Process Tubing
54478
Excelprene TPE Food Process Tubing 54478
1/8"ID X 1/4"OD X 1/16" Wall Food Process Tubing has a maximum pressure rating of 19 PSI @ 73F and a minimum bend radius of 1/2". Meets FDA, 3-A and NSF criteria. Durometer is 64 Shore A, specific gravity is .97, and the tensile strength is 1,000 PSI. Temperature range is from -75F to 275F.

1/8"ID X 1/4"OD X 1/16" Wall Food Process Tubing has a maximum pressure rating of 19 PSI @ 73F and a minimum bend radius of 1/2". Meets FDA, 3-A and NSF criteria. Durometer is 64 Shore A, specific gravity is .97, and the tensile strength is 1,000 PSI. Temperature range is from -75F to 275F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54478
Product Name Excelprene TPE Food Process Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
KLEARON™ 73 K010 Series 3/4 in. Nominal ID and 1 in. Nominal OD Clear PVC Tubing|Master File - K010-1216X100 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details
Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Altaflo® 480 UHP PFA Tubing & Pipe -  - Pexco
Specs
Type Plastic; Structural
Material Fluoropolymer
Shape Round
View Details