U.S. Plastic Corporation Flame Retardant Tubing UL 94V-2 54376

Description
3/8" ID x 1/2" OD Flame Retardant Tubing has a pressure rating of 100 psi @ 73F and burst pressure of 400 psi @ 73F. It has a minimum bend radius of 1-3/4". The standard coil length is 250'. Priced per foot; sold in 50' intervals only. Weighs 4.05 Lbs. per 100'.
Description
3/8" ID x 1/2" OD Flame Retardant Tubing has a pressure rating of 100 psi @ 73F and burst pressure of 400 psi @ 73F. It has a minimum bend radius of 1-3/4". The standard coil length is 250'. Priced per foot; sold in 50' intervals only. Weighs 4.05 Lbs. per 100'.

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant Tubing  UL 94V-2 - 54376 - U.S. Plastic Corporation
Lima, OH, USA
Flame Retardant Tubing UL 94V-2
54376
Flame Retardant Tubing UL 94V-2 54376
3/8" ID x 1/2" OD Flame Retardant Tubing has a pressure rating of 100 psi @ 73F and burst pressure of 400 psi @ 73F. It has a minimum bend radius of 1-3/4". The standard coil length is 250'. Priced per foot; sold in 50' intervals only. Weighs 4.05 Lbs. per 100'.

3/8" ID x 1/2" OD Flame Retardant Tubing has a pressure rating of 100 psi @ 73F and burst pressure of 400 psi @ 73F. It has a minimum bend radius of 1-3/4". The standard coil length is 250'. Priced per foot; sold in 50' intervals only. Weighs 4.05 Lbs. per 100'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54376
Product Name Flame Retardant Tubing UL 94V-2
Outside Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Altaflo® 550 PVDF Flex Tubing -  - Pexco
Specs
Type Plastic; Structural
Material Polyvinylidene Fluoride
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details