U.S. Plastic Corporation Excelon Beverage Tubing 54434

Description
3/4" ID X 1" OD X 1/8" Wall Clear Beverage Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 3-1/4". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.
Description
3/4" ID X 1" OD X 1/8" Wall Clear Beverage Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 3-1/4". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

Suppliers

Company
Product
Description
Supplier Links
Excelon Beverage Tubing - 54434 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Beverage Tubing
54434
Excelon Beverage Tubing 54434
3/4" ID X 1" OD X 1/8" Wall Clear Beverage Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 3-1/4". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

3/4" ID X 1" OD X 1/8" Wall Clear Beverage Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 3-1/4". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54434
Product Name Excelon Beverage Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Tubing and Profile Struts - 4928227 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Aluminium
Shape Round
View Details
Ultrabake™ Tubing - ST0375 - Caplugs
Specs
Type Rubber / Silicone
Color / Clarity Solid
Design Units English
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details